web counter

STMicroelectronics STEVAL-ILD004V2DIGITAL WALL DIMMER EVAL BOARD

STMicroelectronics STEVAL-ILD004V2 Reference Design 5
STMicroelectronics STEVAL-ILD004V2 Reference Design 1
STMicroelectronics STEVAL-ILD004V2 Reference Design 2
STMicroelectronics STEVAL-ILD004V2 Reference Design 3
STMicroelectronics STEVAL-ILD004V2 Reference Design 4
STMicroelectronics STEVAL-ILD004V2 Reference Design 5
STMicroelectronics STEVAL-ILD004V2 Reference Design 1
STMicroelectronics STEVAL-ILD004V2 Reference Design 1
STMicroelectronics STEVAL-ILD004V2 Reference Design 2
STMicroelectronics STEVAL-ILD004V2 Reference Design 3
STMicroelectronics STEVAL-ILD004V2 Reference Design 4
STMicroelectronics STEVAL-ILD004V2 Reference Design 5

Applications:

Lighting >

Dimming Lamp Driver

End Products:

IndustrialDomestic Water SystemLighting DimmerIndustrialLamps

ECAD Model:

Description

The STMicroelectronics STEVAL-ILD004V2 is an evaluation board designed for industrial line applications. It is a digital wall dimmer for halogen and low-consumption lamps. It features a wide range of dimming levels, from 0.1% to 100%, and is capable of controlling up to 500W of power. The board is equipped with a high-efficiency buck converter, a high-side MOSFET, and a low-side MOSFET, allowing for a wide range of dimming levels. It also features a temperature sensor, a current sensor, and a voltage sensor, allowing for precise control of the dimming level. The board is designed to be used in a wide range of applications, including lighting, industrial automation, and home automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    Dimmer
  • Utilized IC / Part
    STGF10NC60KD, TS820-600
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsGENERAL PURPOSE ANALOG & RF1RFQ
STMicroelectronicsST1S14PHR Series 48 V 3 A 1000 kHz SMT Buck Switching Regulator - HSOP-840000RFQ
Texas InstrumentsIC REG LINEAR 3.3V 150MA SOT23-53390BUY