web counter

STMicroelectronics STEVAL-ILD003V1Power Management IC Development Tools TS820 Wall Dimmer CFL LED 220V LEDs

STMicroelectronics STEVAL-ILD003V1 Reference Design 3
STMicroelectronics STEVAL-ILD003V1 Reference Design 1
STMicroelectronics STEVAL-ILD003V1 Reference Design 2
STMicroelectronics STEVAL-ILD003V1 Reference Design 3
STMicroelectronics STEVAL-ILD003V1 Reference Design 1
STMicroelectronics STEVAL-ILD003V1 Reference Design 1
STMicroelectronics STEVAL-ILD003V1 Reference Design 2
STMicroelectronics STEVAL-ILD003V1 Reference Design 3

Applications:

Lighting >

Dimming Lamp Driver

End Products:

LightingLighting DimmerMotor Control and Driver SystemPower ToolHome AppliancesFluorescent LightingLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILD003V1 is a demonstration board based on the TS820 analog wall dimmer for CFL/LED lamps. It is designed to provide a platform for testing and evaluating the performance of the TS820 dimmer. The board features a wide range of components, including a power supply, a dimmer switch, a potentiometer, a voltage regulator, and a power transistor. It also includes a user interface with a display and a push button. The board is capable of dimming CFL/LED lamps up to a maximum of 200W. It is also equipped with a range of safety features, such as over-temperature protection and over-current protection. The board is ideal for use in lighting applications, such as residential and commercial lighting.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Wall
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    Dimmer
  • Number of Outputs
    1
  • Operating Supply Voltage
    264V
  • Min Input Voltage
    198V
  • Max Input Voltage
    264V
  • Utilized IC / Part
    TS820
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsACCEL 2-16G I2C/SPI 12LGA8000RFQ