web counter

STMicroelectronics STEVAL-ILD003V2Power Management IC Development Tools TS820 Wall Dimmer CFL LED 110V LEDs

STMicroelectronics STEVAL-ILD003V2 Reference Design 3
STMicroelectronics STEVAL-ILD003V2 Reference Design 1
STMicroelectronics STEVAL-ILD003V2 Reference Design 2
STMicroelectronics STEVAL-ILD003V2 Reference Design 3
STMicroelectronics STEVAL-ILD003V2 Reference Design 1
STMicroelectronics STEVAL-ILD003V2 Reference Design 1
STMicroelectronics STEVAL-ILD003V2 Reference Design 2
STMicroelectronics STEVAL-ILD003V2 Reference Design 3

Applications:

Lighting >

Dimming Lamp Driver

End Products:

LightingLighting DimmerMotor Control and Driver SystemPower ToolHome AppliancesFluorescent LightingLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILD003V2 is a demonstration board based on the TS820 analog wall dimmer for CFL/LED lamps. It is designed to provide a platform for evaluating the performance of the TS820 dimmer in a lighting application. The board features a power supply, a dimmer control circuit, and a dimmer output stage. The dimmer control circuit is based on a microcontroller and includes a potentiometer for adjusting the dimming level. The dimmer output stage is based on a MOSFET and is capable of controlling the current to the lamp. The board also includes a number of LEDs to indicate the status of the dimmer. The STEVAL-ILD003V2 is a great tool for evaluating the performance of the TS820 dimmer in a lighting application.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Wall
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    Dimmer
  • Number of Outputs
    1
  • Operating Supply Voltage
    132V
  • Min Input Voltage
    98V
  • Max Input Voltage
    132V
  • Utilized IC / Part
    TS820
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC RECEIVER AUDIO DIGITAL 28SOIC28BUY
STMicroelectronicsSTMICROELECTRONICS LD1086DT50TRFixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 1.5Aout, TO-252-30RFQ
STMicroelectronicsDigital Audio Interface Receiver 28-Pin SO5000RFQ
STMicroelectronicsSTMICROELECTRONICS - LD1086DT33TR - Fixed LDO Voltage Regulator, 6.3V to 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, TO-252-310848RFQ