web counter

STMicroelectronics STEVAL-ILL084V1EVAL BOARD FOR LED6000

STMicroelectronics STEVAL-ILL084V1 Reference Design 3
STMicroelectronics STEVAL-ILL084V1 Reference Design 1
STMicroelectronics STEVAL-ILL084V1 Reference Design 2
STMicroelectronics STEVAL-ILL084V1 Reference Design 3
STMicroelectronics STEVAL-ILL084V1 Reference Design 1
STMicroelectronics STEVAL-ILL084V1 Reference Design 1
STMicroelectronics STEVAL-ILL084V1 Reference Design 2
STMicroelectronics STEVAL-ILL084V1 Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingIndustrial HB LED LightingHalogen Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL084V1 is an evaluation board based on the LED6000 0.5A Floating Boost LED Driver, designed for lighting applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. The board also includes a high-efficiency boost converter, allowing it to deliver up to 0.5A of current to the LED load. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. Additionally, the board includes a graphical user interface, allowing users to easily configure the board for their specific application.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    500mA
  • Utilized IC / Part
    LED6000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsLED5000 Series 5.5 - 48 V 850 kH 3 A Step-Down Current Source w/ Dimming -HSOP-80RFQ