web counter

STMicroelectronics STEVAL-ISA141V2BOARD EVAL STBB3JCC DC-DC

STMicroelectronics STEVAL-ISA141V2 Reference Design 2
STMicroelectronics STEVAL-ISA141V2 Reference Design 1
STMicroelectronics STEVAL-ISA141V2 Reference Design 2
STMicroelectronics STEVAL-ISA141V2 Reference Design 1
STMicroelectronics STEVAL-ISA141V2 Reference Design 1
STMicroelectronics STEVAL-ISA141V2 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementLi-Ion Battery Charger

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA141V2 is an evaluation board based on the STBB3JCC power management IC. It is a high-efficiency, single inductor buck-boost DC-DC converter and high-brightness white LED driver. It is designed to provide a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 28V. It is capable of delivering up to 2A of output current and is ideal for applications such as LED lighting, automotive, industrial, and consumer electronics. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-power sleep mode and a low-ripple output voltage. The board is easy to use and provides a simple way to evaluate the performance of the STBB3JCC power management IC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V~5.5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    STBB3JCC
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG BUCK BST ADJ 1.6A 10VDFPN18000RFQ