web counter

Linear Technology/Analog Devices DC309ABOARD EVAL FOR LTC1773EMS

Linear Technology/Analog Devices DC309A Reference Design 3
Linear Technology/Analog Devices DC309A Reference Design 1
Linear Technology/Analog Devices DC309A Reference Design 2
Linear Technology/Analog Devices DC309A Reference Design 3
Linear Technology/Analog Devices DC309A Reference Design 1
Linear Technology/Analog Devices DC309A Reference Design 1
Linear Technology/Analog Devices DC309A Reference Design 2
Linear Technology/Analog Devices DC309A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerNotebookLi-Ion Battery ChargerWireless ModemPortable Medical InstrumentationLaptopCellular Phone

ECAD Model:

Description

The Analog Devices DC309A-A LTC1773EMS Demo Board is a 3A synchronous buck regulator designed for use in communications and telecom applications. It has an input voltage range of 2.8V to 8.5V and can provide output voltages of 1.5V, 1.8V, 2.5V, and 3.3V at an average current of 2.5A and a peak current of 3A. It features a wide range of protection features, including over-voltage, under-voltage, over-temperature, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring. The DC309A-A is a great choice for powering a variety of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1773
  • Voltage - Output
    1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    750kHz
  • Utilized IC / Part
    LTC1773
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining