web counter

Linear Technology/Analog Devices DC1999ALTC3111 DEMO BOARD

Linear Technology/Analog Devices DC1999A Reference Design 2
Linear Technology/Analog Devices DC1999A Reference Design 1
Linear Technology/Analog Devices DC1999A Reference Design 2
Linear Technology/Analog Devices DC1999A Reference Design 1
Linear Technology/Analog Devices DC1999A Reference Design 1
Linear Technology/Analog Devices DC1999A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialMilitary and AerospaceLi-Ion Battery ChargerIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1999A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3111ED 15V, 1.5A Synchronous Buck-Boost DC/DC Converter. This board is designed for use in industrial applications, and is rated for operation in temperatures ranging from -40°C to +125°C. The board features a wide input voltage range of 2.7V to 16V, and can provide a regulated output voltage of up to 15V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    LTC3111
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining