web counter

STMicroelectronics STEVAL-ISQ010V1BOARD DEMO TSC102

STMicroelectronics STEVAL-ISQ010V1 Reference Design 3
STMicroelectronics STEVAL-ISQ010V1 Reference Design 1
STMicroelectronics STEVAL-ISQ010V1 Reference Design 2
STMicroelectronics STEVAL-ISQ010V1 Reference Design 3
STMicroelectronics STEVAL-ISQ010V1 Reference Design 1
STMicroelectronics STEVAL-ISQ010V1 Reference Design 1
STMicroelectronics STEVAL-ISQ010V1 Reference Design 2
STMicroelectronics STEVAL-ISQ010V1 Reference Design 3

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

AutomotiveAutomotive ApplicationsIndustrial Applications

ECAD Model:

Description

The STMicroelectronics STEVAL-ISQ010V1 is a high-side current-sense amplifier demonstration board based on the TSC102 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 10A. The board features a wide input voltage range of 4.5V to 18V, and a low quiescent current of only 1.2mA. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also equipped with a user-friendly graphical user interface, allowing for easy configuration and monitoring of the board.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5.5V
  • Slew Rate
    0.4V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    3.5V~5.5V
  • Output Current per Channel
    30mA
  • Utilized IC / Part
    TSC102
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    800kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    420μA
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMEMS MOTION SENSOR 3AXIS 16LGA60000RFQ