STMicroelectronics STEVAL-ISQ013V1BOARD DEMONSTRATION TS507
Description
The STMicroelectronics STEVAL-ISQ013V1 is a low-side current sensing demonstration board based on the TS507 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 5A. The board features a wide input voltage range of 4.5V to 18V, and is equipped with a TS507 op amp, a current sense resistor, and a voltage divider. It also includes a power LED, a current sense LED, and a voltage sense LED. The board is designed to provide a simple and cost-effective solution for current sensing applications in automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionCurrent Sensing
- Operating Supply Voltage5.5V
- InterfaceUSB
- Utilized IC / PartTS507
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2.7V ~ 5.5V Input Voltage
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS - L6565D - Switched-Mode Power SupplyController, 18V-10.3V supply, 200mA out, SOIC-8 | 27530 | RFQ | |
| STMicroelectronics | IC CTCLR PWM SMPS CM UVLO 8SOIC | 42500 | RFQ | |
| STMicroelectronics | IC CTCLR PWM SMPS CM UVLO 8DIP | 39362 | RFQ | |
| STMicroelectronics | IC CTRLR PWM SMPS CM UVLO 8DIP | 12 | RFQ |


Product
Brand
Articles
Tools