web counter

STMicroelectronics STEVAL-ISQ014V1EVAL BOARD CURRENT SENSE TSZ121

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

AutomotiveAutomotive ApplicationsIndustrial Applications

ECAD Model:

Description

The STMicroelectronics STEVAL-ISQ014V1 is a low-side current sensing evaluation board based on the TSZ121 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 5A. The board features a wide input voltage range of 4.5V to 18V, and a low quiescent current of only 1.5mA. It also includes a high-side current sense amplifier, a low-side current sense amplifier, and a voltage regulator. The board is designed to be used with a microcontroller, and includes a USB connector for easy connection. The STEVAL-ISQ014V1 is a great tool for evaluating and testing current sensing applications in automotive and transportation applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current Sensing
  • Utilized IC / Part
    TSZ121
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining