web counter

STMicroelectronics STEVAL-MKI153V1Acceleration Sensor Development Tools H3LIS331DL 3-axis digital accelerometer adapter board for standard DIL 24 socket, compatible with STEVAL-MKI109V2

STMicroelectronics STEVAL-MKI153V1 Reference Design 3
STMicroelectronics STEVAL-MKI153V1 Reference Design 1
STMicroelectronics STEVAL-MKI153V1 Reference Design 2
STMicroelectronics STEVAL-MKI153V1 Reference Design 3
STMicroelectronics STEVAL-MKI153V1 Reference Design 1
STMicroelectronics STEVAL-MKI153V1 Reference Design 1
STMicroelectronics STEVAL-MKI153V1 Reference Design 2
STMicroelectronics STEVAL-MKI153V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

IndustrialAgricultural MachineryAsset TrackingMachine ToolsIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI153V1 is an adapter board for the H3LIS331DL 3-Axis Digital Accelerometer. It is designed to fit into a standard DIL24 socket and is compatible with the STEVAL-MKI109V2 Industrial Sensor Evaluation Board. The board features a low-power, high-performance 3-axis digital accelerometer with a full-scale range of ±2g/±4g/±8g/±16g. It also includes a digital output data rate of up to 400 Hz and a low-power mode that allows for extended battery life. The board is ideal for applications such as motion detection, tilt sensing, and vibration monitoring.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Socket
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.16V~3.6V
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    H3LIS331DL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    195mg/digit, 98mg/digit, 49mg/digit
  • Sensing Range
    ±100g, ±200g, ±400g
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining