web counter

STMicroelectronics STEVAL-MKI168V1EVAL BOARD FOR IIS2DH

STMicroelectronics STEVAL-MKI168V1 Reference Design 3
STMicroelectronics STEVAL-MKI168V1 Reference Design 1
STMicroelectronics STEVAL-MKI168V1 Reference Design 2
STMicroelectronics STEVAL-MKI168V1 Reference Design 3
STMicroelectronics STEVAL-MKI168V1 Reference Design 1
STMicroelectronics STEVAL-MKI168V1 Reference Design 1
STMicroelectronics STEVAL-MKI168V1 Reference Design 2
STMicroelectronics STEVAL-MKI168V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

IndustrialDishwasherTextile MachineryWashing MachineRefrigerator and freezerDryerCNC MachineIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI168V1 is an industrial sensor evaluation board designed to provide a convenient platform for testing and evaluating the performance of STMicroelectronics IIS2DH accelerometer. The board features a standard DIL24 socket and an adapter board for the IIS2DH, allowing for easy integration into existing systems. The board also includes a USB connector for easy connection to a PC, as well as a 3.3V power supply for powering the IIS2DH. The board also includes a variety of test points and jumpers for easy configuration and testing. The STEVAL-MKI168V1 is an ideal solution for evaluating the performance of the IIS2DH accelerometer in industrial applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.71V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    IIS2DH
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    0.98 mg/digit, 1.95 mg/digit, 3.91 mg/digit, 11.72 mg/digit
  • Embedded
    No
  • Sensing Range
    ±2g, 4g, 8g, 16g
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining