web counter

STMicroelectronics STEVAL-MKI183V1EVAL BOARD FOR LPS33HW

STMicroelectronics STEVAL-MKI183V1 Reference Design 3
STMicroelectronics STEVAL-MKI183V1 Reference Design 1
STMicroelectronics STEVAL-MKI183V1 Reference Design 2
STMicroelectronics STEVAL-MKI183V1 Reference Design 3
STMicroelectronics STEVAL-MKI183V1 Reference Design 1
STMicroelectronics STEVAL-MKI183V1 Reference Design 1
STMicroelectronics STEVAL-MKI183V1 Reference Design 2
STMicroelectronics STEVAL-MKI183V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

IndustrialAgricultural MachineryDishwasherWashing MachineAsset TrackingDryerIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI183V1 is an industrial pressure sensor evaluation board designed to evaluate the performance of the LPS33HW pressure sensor. It features a standard DIL24 socket and an adapter board for easy connection to the sensor. The board is equipped with a 3.3V power supply, a signal conditioning circuit, and a digital output interface. It also includes a temperature sensor and a pressure sensor, allowing for accurate and reliable measurements. The board is suitable for a wide range of industrial applications, such as pressure monitoring, altitude measurement, and fluid level detection.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    LPS33HW
  • Supplied Contents
    Board(s)
  • Sensor Type
    Pressure
  • Embedded
    No
  • Sensing Range
    260 ~ 1260 hPa
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationIC FPGA 116 I/O 328CSBGA12RFQ