web counter

STMicroelectronics STEVAL-MKI169V1EVAL BOARD FOR I3G4250D

STMicroelectronics STEVAL-MKI169V1 Reference Design 3
STMicroelectronics STEVAL-MKI169V1 Reference Design 1
STMicroelectronics STEVAL-MKI169V1 Reference Design 2
STMicroelectronics STEVAL-MKI169V1 Reference Design 3
STMicroelectronics STEVAL-MKI169V1 Reference Design 1
STMicroelectronics STEVAL-MKI169V1 Reference Design 1
STMicroelectronics STEVAL-MKI169V1 Reference Design 2
STMicroelectronics STEVAL-MKI169V1 Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

IndustrialMachine ToolsIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI169V1, I3G4250D Adapter Board for a Standard DIL24 Socket, Industrial Sensor Evaluation Board is a versatile evaluation board designed to evaluate the performance of the STMicroelectronics I3G4250D 3-axis digital gyroscope. The board features a standard DIL24 socket, allowing for easy connection to a variety of industrial sensors. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of industrial applications, such as robotics, navigation, and motion control. The board is also compatible with a variety of development tools, such as the STM32CubeMX software, allowing for easy integration into existing systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.4V~3.6V
  • Number of Channels
    3
  • Interface
    I2C, SPI
  • Utilized IC / Part
    I3G4250D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 3 Axis
  • Sensitivity
    8.75mdps/digit, 17.5mdps/digit, 70mdps/digit
  • Embedded
    No
  • Sensing Range
    ±250°/sec, ±500°/sec, ±2000°/sec
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining