web counter

STMicroelectronics STM32H743I-EVALSTM32H743XIH6 EVAL BRD

STMicroelectronics STM32H743I-EVAL Reference Design 1
STMicroelectronics STM32H743I-EVAL Reference Design 1
STMicroelectronics STM32H743I-EVAL Reference Design 1
STMicroelectronics STM32H743I-EVAL Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The STMicroelectronics STM32H743I-EVAL is an evaluation board designed for medical and healthcare applications. It is based on the STM32H743XI microcontroller, which is a high-performance, low-power ARM Cortex-M7 processor. The board features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a USB 2.0 OTG, an Ethernet MAC, a CAN transceiver, and a wide range of communication interfaces. It also includes a range of sensors, including a temperature sensor, a pressure sensor, and a humidity sensor. The board is designed to be used with the STM32CubeMX software, which provides an easy-to-use graphical user interface for configuring and programming the board. The board is also compatible with a range of development tools, including the STM32CubeIDE, IAR Embedded Workbench, and Keil MDK-ARM.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32H7
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32H743XIH6
  • Core Architecture
    ARM
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray24810RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsSTMICROELECTRONICS - STM32F072RBT6 - ARM MCU, USB Line, STM32 Family STM32F0 Series Microcontrollers, ARM Cortex-M0, 32bit, 48 MHz27961RFQ