web counter

STMicroelectronics STM32H753I-EVAL2STM32H753XIH6 EVAL BRD

STMicroelectronics STM32H753I-EVAL2 Reference Design 1
STMicroelectronics STM32H753I-EVAL2 Reference Design 1
STMicroelectronics STM32H753I-EVAL2 Reference Design 1
STMicroelectronics STM32H753I-EVAL2 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The STMicroelectronics STM32H753I-EVAL2 Evaluation Board is a comprehensive development platform for medical and healthcare applications. It is based on the STM32H753XI microcontroller, which is a high-performance, low-power Arm Cortex-M7 MCU with a wide range of integrated peripherals. The board includes a wide range of features such as a 4.3” LCD display, a capacitive touch panel, a camera interface, a USB Type-C port, a microSD card slot, and a variety of communication interfaces. It also includes a comprehensive set of development tools, including an STM32CubeMX software package, a STM32CubeH7 software package, and a STM32CubeProgrammer software package. The board is ideal for developing medical and healthcare applications such as patient monitoring, medical imaging, and medical device control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32H7
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32H753XIH6
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
Microchip TechnologyIC TXRX USB 2.0 FLEXPWR 32QFN26694RFQ
STMicroelectronicsIC PWR SWITCH MOSFET P-CH 8-SOIC46RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
MacronixIC FLASH SERIAL NOR 512M 8WSON361RFQ
STMicroelectronicsIC REG LINEAR 1.8V 800MA SOT22315067RFQ