STMicroelectronics STM32H743I-EVAL2STM32H743XIH6 EVAL BRD
The STMicroelectronics STM32H743I-EVAL2 Evaluation Board is a comprehensive development platform for medical and healthcare applications. It is based on the STM32H743XI microcontroller, which is a high-performance, low-power ARM Cortex-M7 MCU with a wide range of integrated peripherals. The board includes a wide range of features such as a 4.3-inch TFT LCD display, a capacitive touch panel, a USB Type-C port, a microSD card slot, a CAN transceiver, and a variety of sensors. It also includes a comprehensive set of development tools such as an STM32CubeMX software package, an STM32CubeH7 software package, and an STM32CubeProgrammer software package. The board is ideal for developing medical and healthcare applications such as patient monitoring, medical imaging, and medical device control.
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32H7
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M7
- Utilized IC / PartSTM32H743XIH6
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| Microchip Technology | IC TRANSCEIVER HALF 1/1 32QFN | 470 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-48 | 1510 | BUY | |
| STMicroelectronics | IC TXRX RS232 250KBPS 28SSOP | 5443 | RFQ | |
| Microchip Technology | MICROCHIP MCP2562FD-E/SN.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8 | 5850 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 200MA SOT23-5 | 57000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC REG LINEAR 1.8V 800MA SOT223 | 15067 | RFQ | |
| STMicroelectronics | IC REG LINEAR POS ADJ 1.3A 6DFN | 0 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ |


Product
Brand
Articles
Tools