web counter

STMicroelectronics STM32H753I-EVALSTM32H753XIH6 EVAL BRD

STMicroelectronics STM32H753I-EVAL Reference Design 1
STMicroelectronics STM32H753I-EVAL Reference Design 1
STMicroelectronics STM32H753I-EVAL Reference Design 1
STMicroelectronics STM32H753I-EVAL Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The STMicroelectronics STM32H753I-EVAL is an evaluation board designed for medical and healthcare applications. It is equipped with an STM32H753XI microcontroller, which is a high-performance, low-power Arm Cortex-M7 processor with a wide range of peripherals. The board includes a variety of features such as a USB 2.0 OTG port, Ethernet port, LCD display, audio codec, and a variety of sensors. It also includes a comprehensive set of development tools, including an integrated development environment (IDE), debuggers, and software libraries. The board is designed to be used with a range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device development.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32H7
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32H753XIH6
  • Core Architecture
    ARM
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE180BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsSTMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-481510BUY
STMicroelectronicsIC TXRX RS232 250KBPS 28SSOP5443RFQ
STMicroelectronicsSTMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-370000RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
STMicroelectronicsIC REG LINEAR 1.8V 800MA SOT22315067RFQ