web counter

Analog Devices ADuM series Digital isolators

Features and Applications of ADuM series Digital isolators

The purpose of this article is to briefly illustrate what is possible with Digital isolators and the features and applications of these isolators manufactured by Analog Devices under the ADuM series.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
ADF4350BCPZANALOG DEVICES - ADF4350BCPZ - PLL, Frequency Synthesis, 4.4GHz, 3V to 3.6V Supply, LFCSP-3210RFQ
ADF4351BCPZ-RL7IC SYNTH PLL VCO 32LFCSP9000RFQ
ADF4351BCPZANALOG DEVICES - ADF4351BCPZ - PLL-Frequenzsynthesizer, 4.4GHz, 3V bis 3.6V Versorgungsspannung, LFCSP-327988RFQ
ADF4371BCCZClock Generator 10MHz to 600MHz-IN 32000MHz-OUT 48-Pin LGA EP Tray2667BUY
Technical Documents

Analog Devices Inc. ADuM642xA Quad-Channel Digital Isolators feature an isoPower®, integrated, and isolated DC-to-DC converter.

Analog Devices Inc. ADuM642xA Quad-Channel Digital Isolators — Featured Product Spotlight | Mouser


The ADuM series consists of digital isolators with different numbers of channels, voltage ratings, and data rates to suit a wide range of applications. They use Analog Devices' iCoupler technology, which is a magnetic-based isolation technology that provides high isolation ratings while maintaining high speed and low power consumption. The ADuM series is designed to meet international safety standards such as UL, CSA, VDE, and TUV, making them suitable for use in applications that require compliance with safety standards. They are available in different package types, such as SOIC, LFCSP, and QSOP, to suit different application requirements.

Features

The main features of ADuM series Digital isolators may be summarized as follows:

1. High isolation voltage: Up to 5 kVrms for reinforced isolation and up to 2.5 kVrms for basic isolation.

2. High speed: Up to 150 Mbps data rate for fast signal transmission.

3. Low power consumption: Low quiescent current of just a few microamps and low power consumption make them ideal for battery-operated applications.

4. Small size: Compact packages are available for space-constrained applications.

5. Robustness: They are immune to EMI and RFI and can operate in harsh environments.

Applications

  • Industrial automation

  • Medical equipment

  • Power supplies

  • Automotive

  • Communications

  • Consumer electronics

For applications such as PLCs, motor drives, and robotics, where high voltage isolation is required. In medical equipment such as patient monitors, infusion pumps, and ECG machines, where isolation is crucial to ensure patient safety. AC-DC and DC-DC power supplies provide galvanic isolation between the primary and secondary sides.


Frequently Asked Questions

What is ADuM series Digital isolators from Analog Devices?

ADuM series is a family of digital isolators from Analog Devices that provide high voltage isolation between different circuits.

What are the features of ADuM series Digital isolators?

ADuM series Digital isolators feature high voltage isolation, low power consumption, and high data rates. They are also resistant to electromagnetic interference.

What are the applications of ADuM series Digital isolators?

ADuM series Digital isolators are used in a variety of applications, including industrial automation, medical equipment, and consumer electronics.