web counter

Texas Instruments PLLatinum™ series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers

Introduction, stock information and FAQs of PLLatinum™ series Clock Generators

In this article, you will be informed about the characteristics, uses, PDF documents, alternative items, and the most recent inventory and pricing data of Texas Instruments PLLatinum™ series Clock Generators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wired networking
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LMX2370SLDXIC FREQ SYNTH DUAL 24LAMINATECSP0RFQ
LMX2335USLBXIC FREQ SYNTH DUAL 16LAMINATECSP0RFQ
LMX2487SQX/NOPBIC FREQ SYNTH 6.0GHZ DUAL 24WQFN0RFQ
LMX1600SLBX/NOPBIC FREQ SYNTH DUAL 16LAMINATECSP0RFQ
LMX2377USLEXIC FREQ SYNTH DUAL 20LAMUCSP0RFQ
LMX2433SLEX/NOPBIC FREQ SYNTH DUAL 20LAMUCSP898RFQ
LMK04906BISQE/NOPBUltra Low Noise Clock Jitter Cleaner/Multiplier with 6 Programmable Outputs 64-WQFN -40 to 85310BUY
LMK04828BISQ/NOPBIC CLOCK DUAL PLL 64-WQFN0RFQ
LMK03318RHSTUltra-Low Jitter Clock Generator Family With Single PLL 48-WQFN -40 to 85250RFQ
LMX2571NJKTIC FREQ SYNTHESIZER VCO43RFQ
LMX2485SQX/NOPBIC FREQ SYNTH 3GHZ 24WQFN900RFQ
LMX2485QSQ/NOPBIC FREQ SYNTH 3GHZ 24-LLP30BUY
LMX2434SLEX/NOPBIC FREQ SYNTH DUAL 20LAMUCSP24015BUY
LMK04133SQE/NOPBIC CLOCK COND W/PLL 48WQFN945BUY
LMK04805BISQE/NOPBIC CLOCK DUAL PLL 64WQFN160BUY
LMK04110SQE/NOPBIC CLOCK COND W/PLL 48WQFN6880BUY
LMK04806BISQX/NOPBIC CLOCK DUAL PLL 64WQFN130BUY
LMK04110SQX/NOPBIC CLOCK COND W/PLL 48WQFN13BUY
LMK04111SQ/NOPBIC CLOCK COND W/PLL 48WQFN43BUY
LMK04100SQ/NOPBIC CLOCK COND W/PLL 48WQFN33BUY
Technical Documents

Texas Instruments PLLatinum™ series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are a family of high-performance, low-power clock and timing solutions designed to meet the needs of a wide range of applications. The PLLatinum™ series offers a wide range of features, including low jitter, low power consumption, wide frequency range, and programmable output frequencies. The PLLatinum™ series also offers a variety of integrated features, such as spread spectrum, programmable output slew rate, and programmable output drive strength. With its wide range of features and low power consumption, the PLLatinum™ series is ideal for a variety of applications, including communications, consumer electronics, and industrial automation.


Features


• Low jitter performance: The PLLatinum™ series clock/timing devices offer low jitter performance, making them ideal for applications requiring high accuracy and precision.

• Wide frequency range: The PLLatinum™ series clock/timing devices offer a wide frequency range, from 1 Hz to 1 GHz, making them suitable for a variety of applications.

• High-performance: The PLLatinum™ series clock/timing devices offer high-performance, making them suitable for applications requiring high-speed and accuracy.

• Low power consumption: The PLLatinum™ series clock/timing devices offer low power consumption, making them suitable for applications requiring low power consumption.

• High-reliability: The PLLatinum™ series clock/timing devices offer high-reliability, making them suitable for applications requiring high-reliability.


Applications


• Networking: The PLLatinum™ series clock/timing devices are suitable for use in networking applications, such as Ethernet, Wi-Fi, and cellular networks.

• Telecommunications: The PLLatinum™ series clock/timing devices are suitable for use in telecommunications applications, such as voice and data transmission.

• Automotive: The PLLatinum™ series clock/timing devices are suitable for use in automotive applications, such as engine control and navigation systems.

• Industrial: The PLLatinum™ series clock/timing devices are suitable for use in industrial applications, such as factory automation and process control.

• Medical: The PLLatinum™ series clock/timing devices are suitable for use in medical applications, such as patient monitoring and imaging systems.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PLLatinum™ series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

1. Silicon Labs Si5338 Clock Generator 2. IDT VersaClock 5E Clock Generator 3. Analog Devices AD9517 Clock Generator 4. Maxim Integrated MAX9000 Clock Generator 5. Microchip Technology MCP19111 Clock Generator 6. NXP Semiconductors MC100EPT16 Clock Generator 7. ON Semiconductor NC7SZ04 Clock Generator 8. IDT VersaClock 6E Frequency Synthesizer 9. Analog Devices ADF4351 Frequency Synthesizer 10. Maxim Integrated MAX2871 Frequency Synthesizer 11. Microchip Technology MCP6V07 Frequency Synthesizer 12. NXP Semiconductors MC100E116 Frequency Synthesizer 13. ON Semiconductor NC7SZ125 Frequency Synthesizer

What are the differences between the types of Texas Instruments PLLatinum™ series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

1. Clock Generators: Clock generators are used to generate a clock signal from an input reference signal. They are typically used to provide a stable clock signal for digital systems.  2. PLLs (Phase Locked Loops): PLLs are used to generate a clock signal from an input reference signal, but they also have the ability to adjust the frequency of the output clock signal. This allows for frequency synthesis, which is the ability to generate a wide range of frequencies from a single reference signal.  3. Frequency Synthesizers: Frequency synthesizers are used to generate a wide range of frequencies from a single reference signal. They are typically used in applications where a wide range of frequencies are needed, such as in radio communications.