web counter

Nexperia USA Inc. HE4000B series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers

Introduction, stock information and FAQs of HE4000B series Clock Generators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Nexperia USA Inc. HE4000B series Clock Generators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
HEF4046BT,6534000B Series 3 to 15 V 80 uA Surface Mount Phase-Locked Loop - SOIC-16763RFQ
HEF4046BT,652IC PHASE-LOCK LOOP W/VCO 16SOIC22BUY
Technical Documents

Description


Nexperia USA Inc. HE4000B series Clock/Timing products are designed to provide reliable, high-performance clock and timing solutions for a wide range of applications. The HE4000B series includes Clock Generators, PLLs, and Frequency Synthesizers that offer a wide range of features and benefits. These products are designed to provide superior performance, low power consumption, and high reliability. The HE4000B series is ideal for applications such as communications, industrial, automotive, and consumer electronics. With its wide range of features and benefits, the HE4000B series is the perfect choice for any clock and timing application.



Features


• Low jitter performance: The HE4000B series Clock/Timing products offer low jitter performance, making them ideal for applications requiring high accuracy and precision.

• Wide frequency range: The HE4000B series Clock/Timing products offer a wide frequency range, from 1MHz to 200MHz, making them suitable for a variety of applications.

• Low power consumption: The HE4000B series Clock/Timing products offer low power consumption, making them ideal for battery-powered applications.

• High reliability: The HE4000B series Clock/Timing products offer high reliability, making them suitable for mission-critical applications.


Applications


• Networking: The HE4000B series Clock/Timing products are ideal for networking applications, such as Ethernet, Wi-Fi, and cellular networks.

• Automotive: The HE4000B series Clock/Timing products are suitable for automotive applications, such as infotainment systems and advanced driver assistance systems (ADAS).

• Industrial: The HE4000B series Clock/Timing products are suitable for industrial applications, such as factory automation and process control.

• Medical: The HE4000B series Clock/Timing products are suitable for medical applications, such as patient monitoring and medical imaging.


Frequently Asked Questions

What are the Alternative Products of Nexperia USA Inc. HE4000B series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

1. IDT FPGA-Based Clock Generators 2. SiTime MEMS-Based Clock Generators 3. IDT Clock Synthesizers 4. SiTime Clock Synthesizers 5. IDT Clock PLLs 6. SiTime Clock PLLs 7. IDT Clock Buffers 8. SiTime Clock Buffers 9. IDT Clock Drivers 10. SiTime Clock Drivers

What are the differences between the types of Nexperia USA Inc. HE4000B series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

1. Clock Generators: Clock generators are devices that generate a clock signal, which is used to synchronize the operation of digital circuits. Clock generators are typically used in applications such as microprocessors, digital signal processors, and other digital logic circuits.  2. PLLs (Phase Locked Loops): PLLs are devices that use feedback to synchronize the output of a clock signal with an input reference signal. PLLs are typically used in applications such as frequency synthesis, clock recovery, and clock distribution.  3. Frequency Synthesizers: Frequency synthesizers are devices that generate a range of frequencies from a single reference frequency. Frequency synthesizers are typically used in applications such as radio communication, radar, and other frequency-dependent systems.