web counter

Renesas Electronics America Inc. TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers

Introduction, stock information and FAQs of TurboClock™ II JR series Clock Generators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America Inc. TurboClock™ II JR series Clock Generators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
570AILFIC MULTIPLIER/ZDB 8-SOIC32BUY
9FGV1006BQ506LTGIIC CLOCK GENERATOR 16LGA0RFQ
9FGV1006A004LTGIIC CLOCK GENERATOR 16LGA0RFQ
9FGV1005A004LTGIIC CLOCK GENERATOR 16LGA0RFQ
9FGV1001BQ505LTGIIC CLOCK GENERATOR 16LGA0RFQ
570AILFTIC MULTIPLIER/ZDB 8-SOIC0RFQ
IDT5V9955BFGI8IC CLK DVR PLL 3.3 PROGR 96FBGA0RFQ
IDT5V991A-5JGI8IC CLK DVR PLL 3.3V PROGR 32PLCC0RFQ
IDT5T995APPGIIC CLK DRIVER 2.5V PLL 44-TQFP0RFQ
670MI-02LFTIC BUFFER/MULTIPLIER ZD 16-SOIC0RFQ
2402MLFTIC MULTIPLIER/ZD BUFFER 8-SOIC0RFQ
ICS508MILFIC PECL-CMOS CONVERTER 8-SOIC0RFQ
ICS525R-04LFIC PECL CLK USER CONFIG 28-SSOP0RFQ
670M-02LFTIC BUFFER/MULTIPLIER ZD 16-SOIC0RFQ
511MLFTIC CLK MULTIPLIER PLL 8-SOIC16131BUY
501MLFTIC CLK MULTIPLIER PLL 8-SOIC1BUY
512MLFIC CLK MULTIPLIER PLL 8-SOIC40BUY
570BILFIC MULTIPLIER/ZDB 8-SOIC296BUY
581G-01LFIC CLK MUX ZD GLITCHFREE 16TSSOP15BUY
581G-01ILFIC CLK MUX ZD GLITCHFREE 16TSSOP47BUY
Technical Documents

Description


Renesas Electronics America Inc. TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are high-performance, low-power clock and timing solutions designed to meet the needs of today’s most demanding applications. The TurboClock™ II JR series offers a wide range of features, including low jitter, low power consumption, and a wide range of output frequencies. The TurboClock™ II JR series is ideal for applications such as networking, storage, and communications, as well as for industrial, automotive, and consumer applications. With its high-performance, low-power design, the TurboClock™ II JR series is the perfect choice for any application requiring reliable, high-performance clock and timing solutions.



Features


• Low jitter performance: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers offer low jitter performance of 0.3ps RMS.

• High frequency range: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers offer a wide frequency range from 1MHz to 1.5GHz.

• Low power consumption: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers offer low power consumption of 1.2W.

• High reliability: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers offer high reliability with a MTBF of over 1 million hours.

• Wide temperature range: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers offer a wide temperature range of -40°C to +85°C.



Applications


• Networking: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are used in networking applications such as Ethernet, Wi-Fi, and cellular networks.

• Automotive: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are used in automotive applications such as infotainment systems, navigation systems, and advanced driver assistance systems (ADAS).

• Industrial: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are used in industrial applications such as factory automation, process control, and robotics.

• Medical: The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers are used in medical applications


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America Inc. TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

The TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers from Renesas Electronics America Inc. come in three different types:  1. TurboClock™ II JR Clock Generator: This type of clock generator is designed to provide a low-jitter, low-power clock signal for a wide range of applications. It features a wide range of output frequencies, low-power consumption, and a wide range of output formats.  2. TurboClock™ II JR PLL: This type of PLL is designed to provide a low-jitter, low-power clock signal for a wide range of applications. It features a wide range of output frequencies, low-power consumption, and a wide range of output formats.  3. TurboClock™ II JR Frequency Synthesizer: This type of frequency synthesizer is designed to provide a low-jitter, low-power clock signal for a wide range of applications. It features a wide range of output frequencies, low-power consumption, and a wide range of output formats. It also has the ability to generate multiple frequencies from a single input clock.

What are the differences between the types of Renesas Electronics America Inc. TurboClock™ II JR series Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers?

1. IDT ClockWorks™ Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2. SiTime SiT8002 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 3. Texas Instruments CDCE906 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 4. Maxim Integrated MAX9000 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5. Analog Devices ADF4351 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 6. Microchip Technology MCP3909 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 7. Silicon Labs Si5351A Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8. NXP Semiconductors MC100EPT16 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9. IDT ZL30362 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 10. ON Semiconductor NCV7608 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers