web counter

Analog Devices Inc. ADM1485 series Drivers Interface ICs

Comprehensive Guide to ADM1485 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM1485 series Drivers Interface ICs products.

FEATURES

  • Meets EIA RS-485 Standard
  • 30 Mb/s Data Rate
  • Single +5 V Supply
  • -7 V to +12 V Bus Common-Mode Range
  • High Speed, Low Power BiCMOS Thermal Shutdown Protection
Applications

  • Building automation
  • Factory automation & control
  • Electronic point of sale (EPOS)
Associated Products

Part NumberDescriptionStockRFQ
ADM1485ARZ-REEL7Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R5000RFQ
ADM1485ARMZ-REEL7IC TXRX RS-485 5V HS 8MSOP30599RFQ
ADM1485ARMZIn a Tube of 50, Analog Devices ADM1485ARMZ, Line Transceiver, RS-422, RS-485, 5 V, 8-Pin MSOP27000RFQ
ADM1485JRZ-REELSingle Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R2500BUY
ADM1485JNZANALOG DEVICES ADM1485JNZ. CAN Bus, Transceiver, 4.75 V, 5.25 V, DIP38BUY
ADM1485ARMZ-REELRS-422/RS-485 Interface IC 5V H/Speed Ult/P RS-485 Transceiver I.C.32000BUY
ADM1485JRZANALOG DEVICES ADM1485JRZ Differential Line Transceiver RS485, 2-drivers, 4.75V-5.25V Supply, SOIC-8653RFQ
ADM1485ARZ-REELSingle Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R50RFQ
ADM1485JR-REELIC TRANSCEIVER HALF 1/1 8SOIC27000RFQ
ADM1485ARZANALOG DEVICES - ADM1485ARZ - BUS TRANSCEIVER RS485, 1485, SOIC8260RFQ
ADM1485ANZIC TRANSCEIVER HALF 1/1 8DIP485BUY
Technical Documents

The ADM1485 is a differential line transceiver suitable for high-speed bidirectional data communication on multipoint bus transmission lines. It is designed for balanced data transmission and complies with both RS-485 and RS-422 EIA Standards. The part contains a differential line driver and a differential line receiver. It has a 30 Mb/s data rate, single +5 V supply, -7 V to +12 V bus common-mode range, high speed, low power BiCMOS thermal shutdown protection, short circuit protection, zero skew driver, driver propagation delay of 10 ns and receiver propagation delay of 25 ns. It also has high Z outputs with power off.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADM1485 series Drivers Interface ICs?

The ADM1485 is a differential line transceiver suitable for high-speed bidirectional data communication on multipoint bus transmission lines. It is designed for balanced data transmission and complies with both RS-485 and RS-422 EIA Standards. The part contains a differential line driver and a differential line receiver. It has a 30 Mb/s data rate, single +5 V supply, -7 V to +12 V bus common-mode range, high speed, low power BiCMOS thermal shutdown protection, short circuit protection, zero skew driver, driver propagation delay of 10 ns and receiver propagation delay of 25 ns. It also has high Z outputs with power off.  The ADM1485 series Drivers Interface ICs can be used in various applications such as industrial automation systems, building automation systems, security systems, instrumentation and control systems, and point-of-sale terminals.