The ADM213 series is a CMOS RS-232 transceiver with 4 drivers, 5 receivers, shutdown and enable pins and 2 receivers active in shutdown. It has a data rate of 120 kB/s and can operate with a supply voltage of 5V. The ADM213 series also features on-board DC-to-DC converters, ±9 V output swing with 5 V supply, low power (15 mW), low power shutdown ≤ 5 µW and ±30 V receiver input levels. It is also latch-up free and is a plug-in upgrade for MAX205-211/213.
Analog Devices Inc. ADM213 series Drivers Interface ICs
Comprehensive Guide to ADM213 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM213 series Drivers Interface ICs products.
FEATURES
- 0.1 µF to 10 µF Capacitors
- 120 kB/s Data Rate
- Two Receivers Active in Shutdown (ADM213)
- On-Board DC-to-DC Converters
- ±9 V Output Swing with 5 V Supply
Applications
- Datacom module
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADM213EARZ-REEL | RS-232 Interface IC 5V RS-232 TRANSCEIVER W/COMPLIANCE I.C. | 597 | BUY |
| ADM213ARSZ-REEL | Quad Transmitter Quint Receiver RS-232 28-Pin SSOP T/R | 700 | BUY |
| ADM213EAR-REEL | IC TRANSCEIVER FULL 4/5 28SOIC | 1000 | RFQ |
| ADM213ARS | IC TRANSCEIVER FULL 4/5 28SSOP | 100 | RFQ |
| ADM213EARS-REEL | IC TRANSCEIVER FULL 4/5 28SSOP | 10 | RFQ |
| ADM213EAR | IC TX/RX RS-232 5V 0.1UF 28SOIC | 84 | RFQ |
| ADM213EARSZ | ANALOG DEVICES ADM213EARSZ.Transceiver RS232, 4-drivers, 4.5V-5.5V Supply, SSOP-24 | 200 | RFQ |
| ADM213EARUZ-REEL | Quad Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R | 427 | BUY |
| ADM213EARSZ-REEL | IC TXRX RS232 5V 0.1UF 28SSOP | 20 | RFQ |
| ADM213EARUZ-REEL7 | RS-232 Interface IC 5V RS-232 TRANSCEIVER W/COMPLIANCE I.C. | 3111 | BUY |
| ADM213ARZ-REEL | Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R | 2104 | BUY |
| ADM213ARZ | IC TRANSCEIVER FULL 4/5 28SOIC | 3154 | BUY |
| ADM213EARS | IC TX/RX RS-232 5V 0.1UF 28SSOP | 47 | RFQ |
| ADM213EARUZ | IC TX/RX RS-232 5V 0.1UF 28TSSOP | 32 | BUY |
| ADM213EARZ | Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W Tube | 20 | RFQ |
| ADM213AR | IC TRANSCEIVER FULL 4/5 28SOIC | 8888 | RFQ |
| ADM213ARS-REEL | IC TRANSCEIVER FULL 4/5 28SSOP | 457 | RFQ |
| ADM213ARSZ | IC TRANSCEIVER FULL 4/5 28SSOP | 1000 | BUY |
Technical Documents
- ADM206-211,213
- Alternate Wafer Fab 14/Jul/2014
- Analog-Devices-company-33.pdf
- ADM206E-211E,213E
- Qualification Assembly Site 21/Jul/2014
- Lead(Pb)- Bearing Dev OBS 19/Jun/2017
- Multiple Devices 29/Jan/2014
Frequently Asked Questions
What are the similar products or Substitute Components of Analog Devices Inc. ADM213 series Drivers Interface ICs
Analog Devices Inc. has several similar products to the ADM213 series such as the ADM206, ADM211 and ADM213.
Where can we use Analog Devices Inc. ADM213 series Drivers Interface ICs
The ADM213 series is intended for use in all EIA-232-E and V.28 communications interfaces, especially in applications where ±12 V is not available. It is also ideally suited for battery-powered equipment.


Product
Brand
Articles
Tools