web counter

Renesas Electronics America Inc. ISL31491E series Drivers Interface ICs

Comprehensive Guide to ISL31491E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL31491E series Drivers Interface ICs products.

FEATURES

  • Fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication.
  • The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V.
  • The extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (>2x the RS-485 requirement), making this RS-485 family one of the most robust on the market.
  • Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120Ω terminations in star network topologies.
  • Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available
Applications

  • Factory automation & control
  • Datacom module
Associated Products

Part NumberDescriptionStockRFQ
ISL31491EIBZ-T7AIC TRANSCEIVER FULL 1/1 8SOIC229BUY
ISL31491EIBZ-TIC TRANSCEIVER FULL 1/1 8SOIC31BUY
ISL31491EIBZIC TRANSCEIVER FULL 1/1 8SOIC31BUY
Technical Documents

The ISL31491E series Drivers Interface ICs are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (>2x the RS-485 requirement), making this RS-485 family one of the most robust on the market. Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120Ω terminations in star network topologies. Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL31491E series Drivers Interface ICs

The ISL31491E series Drivers Interface ICs are used in various applications such as industrial controls, telecom datacom products, telecom interface products, and signal integrity products. They are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (>2x the RS-485 requirement), making this RS-485 family one of the most robust on the market.