web counter

Analog Devices Inc. ADM3491 series Drivers Interface ICs

Comprehensive Guide to ADM3491 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3491 series Drivers Interface ICs products.

FEATURES

  • They are low power differential line transceivers designed to operate using a single +3.3 V power supply.
  • They have low power consumption coupled with a shutdown mode making them ideal for power-sensitive applications.
  • They are suitable for communication on multipoint bus transmission lines.
  • They are interoperable with 5 V logic.
  • They are compliant with EIA RS-422 and RS-485 over the full common-mode range
Applications

  • Datacom module
Associated Products

Part NumberDescriptionStockRFQ
ADM3491ARZANALOG DEVICES - ADM3491ARZ - Transceiver RS422/RS485, 20 Mbps, 3V-3.6V supply, SOIC-1415RFQ
ADM3491EARZTRANSCEIVER, RS-485/RS-422, SOIC1410BUY
ADM3491AR-REEL7Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R0RFQ
ADM3491AR-1IC TRANSCEIVER FULL 1/1 14SOIC3054RFQ
ADM3491ARIC TRANSCEIVER FULL 1/1 14SOIC15RFQ
ADM3491ARZ-REEL7Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R2022RFQ
ADM3491ARZ-REELSingle Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R2646RFQ
ADM3491ARUZ-1REEL7IC TXRX RS-485 HS 3.3V 16TSSOP3000RFQ
ADM3491EARZ-REEL7IC TXRX RS485 3.3V FD 14-SOIC5000BUY
ADM3491ARU-1REEL7IC TXRX RS-485 HS 3.3V 16TSSOP0RFQ
Technical Documents

The ADM3491 series of transceivers are low power, differential line transceivers designed for RS-485/RS-422 communication over long cable runs. They operate with a 3.3 V supply and are interoperable with 5 V logic. They are compliant with EIA RS-422 and RS-485 over the full common-mode range. The ADM3491 series offers data rate options of 10 Mbps and half- and full-duplex options. They have a 2 nA supply current in shutdown mode and can have up to 32 transceivers on the bus. The ADM3491 series is specified over the –40°C to +85°C temperature range.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADM3491 series Drivers Interface ICs

The ADM3491 series of transceivers are designed for RS-485/RS-422 communication over long cable runs. They are suitable for communication on multipoint bus transmission lines. They are low power differential line transceivers designed to operate using a single +3.3 V power supply and have low power consumption coupled with a shutdown mode making them ideal for power-sensitive applications. They are interoperable with 5 V logic and compliant with EIA RS-422 and RS-485 over the full common-mode range .