The ADM3072 series is a half-duplex RS-485/RS-422 transceiver designed for data transmission over twisted-pair balanced lines. It is designed to operate over a wide range of supply voltages from a single 3.3 V or 5 V supply. The ADM3072 series has a low power shutdown mode that reduces power consumption when the device is not being used. The ADM3072 series is available in an 8-lead SOIC package and is specified over the industrial temperature range of -40°C to +85°C.
Analog Devices Inc. ADM3072 series Drivers Interface ICs
Comprehensive Guide to ADM3072 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3072 series Drivers Interface ICs products.
FEATURES
- Half-duplex RS-485/RS-422 transceiver designed for data transmission over twisted-pair balanced lines.
- Designed to operate over a wide range of supply voltages from a single 3.3 V or 5 V supply.
- Has a low power shutdown mode that reduces power consumption when the device is not being used.
- Available in an 8-lead SOIC package.
- Specified over the industrial temperature range of -40°C to +85°C
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADM3072EARZ | ANALOG DEVICES - ADM3072EARZ - Transceiver RS422/RS485, 2.97V-3.63V supply, SOIC-8 | 32412 | RFQ |
| ADM3072EYRZ-REEL7 | RS-422/RS-485 Interface IC 0V 15kV ESD RS-485 HD 115Kbps w/FS, IC | 32000 | BUY |
| ADM3072EYRZ | IC TRANSCEIVER HALF 1/1 8SOIC | 118 | BUY |
| ADM3072EARZ-REEL7 | Single Transmitter/Receiver RS-485/RS-422 8-Pin SOIC N T/R | 8784 | RFQ |
Technical Documents
- ADM3070E-78E
- ADM3072EARZ-REEL7-Analog-Devices-datasheet-8080307.pdf
- ADM3072EARZ-REEL7-Analog-Devices-datasheet-5394462.pdf
- ADM3072EARZ-REEL7-Analog-Devices-datasheet-122174.pdf
- Analog-Devices-company-33.pdf
- ADM3072EYRZ-Analog-Devices-datasheet-8080307.pdf
- ADM3072EYRZ-Analog-Devices-datasheet-5394462.pdf
- ADM3072EYRZ-Analog-Devices-datasheet-122174.pdf
- ADM3072EYRZ-Analog-Devices-datasheet-14132096.pdf
- ADM3072EYRZ-REEL7-Analog-Devices-datasheet-8080307.pdf
- ADM3072EYRZ-REEL7-Analog-Devices-datasheet-122174.pdf
Frequently Asked Questions
Where can we use Analog Devices Inc. ADM3072 series Drivers Interface ICs
The ADM3072 series is a half-duplex RS-485/RS-422 transceiver designed for data transmission over twisted-pair balanced lines. It is used in applications such as industrial automation, building automation, security systems, and instrumentation .


Product
Brand
Articles
Tools