web counter

Analog Devices Inc. ADM3101 series Drivers Interface ICs

Comprehensive Guide to ADM3101 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3101 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceiver that meets the requirements of the RS-232 and V.28 standards1.
  • Operates from a single 3.3 V or 5 V power supply1.
  • Fully compliant with the TIA/EIA-232-F standard and operates at data rates up to 1 Mbps1.
  • Low-power shutdown mode that reduces power consumption to less than 1 μA1.
  • Available in different packages such as 16QSOP and 12LFCSP
Applications

  • Factory automation & control
  • Electronic point of sale (EPOS)
Associated Products

Part NumberDescriptionStockRFQ
ADM3101EACPZ-REELIC TXRX RS-232 3.3V 15KV 12LFCSP46RFQ
ADM3101EARQZ-REELSingle Transmitter/Receiver RS-232 16-Pin QSOP T/R2RFQ
ADM3101EACPZ-250R7IC TXRX RS-232 3.3V 15KV 12LFCSP455RFQ
ADM3101EARQZANALOG DEVICES ADM3101EARQZ. RS232 TRANSCEIVER, 460KBPS, 5.5V, QSOP-161RFQ
Technical Documents

The ADM3101 series is a family of RS-232 interface ICs that operate from a single 3.3 V or 5 V power supply. The devices are fully compliant with the TIA/EIA-232-F standard and operate at data rates up to 1 Mbps. The ADM3101E is a half-duplex transceiver that meets the requirements of the RS-232 and V.28 standards. It has a low-power shutdown mode that reduces power consumption to less than 1 μA.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADM3101 series Drivers Interface ICs

The ADM3101 series is used in various applications such as point-of-sale terminals, data acquisition systems, and industrial process control.