The ADM3488 series is a 3.3 V, low power, RS-485/RS-422 transceiver that is interoperable with 5 V logic and compliant with EIA RS-485/RS-422 over full common-range. It has data rate options of 250 kbps and comes in half and full duplex options. It also has reduced slew rates for low EMI and can have up to 32 transceivers on a bus. The bus common mode range is -7V to +12V and it is specified over -40°C to +85°C temperature range. It is available in 8-Lead SOIC.
Analog Devices Inc. ADM3488 series Drivers Interface ICs
Comprehensive Guide to ADM3488 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3488 series Drivers Interface ICs products.
FEATURES
- Operate with 3.3 V supply
- Interoperable with 5 V logic
- EIA RS-485/RS-422 Compliant over Full Common-Range
- Data Rate Options: 250 kbps
- Reduced Slew Rates for Low EMI
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADM3488ARZ | TRANSCEIVER 3.3V RS-485/422, SMD | 34080 | BUY |
| ADM3488EARZ | TRANSCEIVER, RS-485/RS-422, SOIC8 | 2509 | RFQ |
| ADM3488ARZN | IC TXRX RS-422/485 3.3V 8-SOIC | 0 | RFQ |
| ADM3488EARZ-REEL7 | RS-422/RS-485 Interface IC 3V 15kV ESD RS-485 FD 250kbps ic. | 559 | BUY |
| ADM3488ARZ-REEL7 | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | 2098 | RFQ |
| ADM3488ARZN-RL7 | RS-422/RS-485 Interface IC 3.3V Powered FD 250Kbps RS485 IC. | 15000 | RFQ |
Technical Documents
- ADM348xE, 349xE
- Analog-Devices-company-33.pdf
- ADM3488EARZ-Analog-Devices-datasheet-137233.pdf
- ADM3488EARZ-Analog-Devices-datasheet-14132206.pdf
- ADM348x,9x
- ADM34yy Fab Foundry Add REV B 8/Nov/2017
- ADM3488ARZ-Analog-Devices-datasheet-10621483.pdf
- ADM3488ARZ-Analog-Devices-datasheet-124315.pdf
- ADM3488ARZ-Analog-Devices-datasheet-14131232.pdf
- ADM3488ARZ-REEL7-Analog-Devices-datasheet-124315.pdf
Frequently Asked Questions
Where can we use Analog Devices Inc. ADM3488 series Drivers Interface ICs
The ADM3488 series is a low power, RS-485/RS-422 transceiver that is interoperable with 5 V logic and compliant with EIA RS-485/RS-422 over full common-range. It has data rate options of 250 kbps and comes in half and full duplex options. It also has reduced slew rates for low EMI and can have up to 32 transceivers on a bus. The bus common mode range is -7V to +12V and it is specified over -40°C to +85°C temperature range. It is available in 8-Lead SOIC. It can be used in various applications such as industrial automation, building automation, security systems, HVAC control systems, instrumentation and measurement systems, and more.


Product
Brand
Articles
Tools