web counter

Analog Devices Inc. ADM3490 series Drivers Interface ICs

Comprehensive Guide to ADM3490 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3490 series Drivers Interface ICs products.

FEATURES

  • Operate with 3.3 V supply
  • Interoperable with 5 V logic
  • EIA RS-485/RS-422 Compliant over Full Common-Range
  • Data Rate Options: 10 Mbps
  • Half and Full Duplex Options
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ADM3490ARZ-REEL7Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R6RFQ
ADM3490ARZANALOG DEVICES - ADM3490ARZ - TRANSCEIVER 3.3V RS-485/422, SMD30043RFQ
ADM3490EARZ-REEL7RS-422/RS-485 Interface IC 3V 15kV ESD RS-485 FD 12Mbps ic1000RFQ
ADM3490EARZTRANSCEIVER, RS-485/RS-422, SOIC81329RFQ
Technical Documents

The ADM3490 is a 3.3 V, low power, RS-485/RS-422 transceiver (full duplex, 10 Mbps) that is interoperable with 5 V logic. It operates with a 3.3 V supply and is EIA RS-485/RS-422 compliant over full common-range data rate options: 10 Mbps half and full duplex options. It can have up to 32 transceivers on a bus -7V to +12V bus common mode range specified over –40°C to +85°C temperature range. It has an 8 ns skew and is available in an 8-Lead SOIC package.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADM3490 series Drivers Interface ICs?

The ADM3490 series Drivers Interface ICs are used in various applications such as Low-Power RS-485 Applications, Telecom, Industrial Process Control and HVAC1. You can find more information about the ADM3490 series on the Analog Devices website.