The ADM3493 is a low power, differential line transceiver designed to operate using a single 3.3 V power supply. It is suitable for communication on multipoint bus transmission lines. The device contains one driver and one receiver. Designed for half-duplex communication, the ADM3493 features a slew rate limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error-free data transmission at data rates up to 250 kbps. The receiver input impedance is 96 kΩ, allowing up to 256 transceivers to be connected on the bus. A thermal shutdown circuit prevents excessive power dissipation caused by bus contention or by output shorting. If a significant temperature increase is detected in the internal driver circuitry during fault conditions then the thermal shutdown circuit forces the driver output into a high impedance state. The receiver contains a fail-safe feature that results in a logic high output state, if the inputs are unconnected (floating).
Analog Devices Inc. ADM3493 series Drivers Interface ICs
Comprehensive Guide to ADM3493 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM3493 series Drivers Interface ICs products.
FEATURES
- Low power consumption
- Shutdown mode
- Suitable for communication on multipoint bus transmission lines
- Contains one driver and one receiver
- Slew rate limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error-free data transmission at data rates up to 250 kbps
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADM3493ARZ | TRANSCEIVER 3V RS-485/422, ADM3493 | 25000 | BUY |
| ADM3493ARZ-REEL7 | IC TXRX RS-422/485 3.3V 8-SOIC | 8000 | RFQ |
Technical Documents
- ADM3493
- ADM34yy Fab Foundry Add REV B 8/Nov/2017
- ADM3493ARZ-REEL7-Analog-Devices-datasheet-129116.pdf
- ADM3493ARZ-REEL7-Analog-Devices-datasheet-83546319.pdf
- Analog-Devices-company-33.pdf
- ADM3493ARZ-Analog-Devices-datasheet-14132439.pdf
- ADM3493ARZ-Analog-Devices-datasheet-129116.pdf
Frequently Asked Questions
Where can we use Analog Devices Inc. ADM3493 series Drivers Interface ICs?
The ADM3493 is suitable for communication on multipoint bus transmission lines. It is used in applications such as industrial automation, building automation, security systems, and HVAC.


Product
Brand
Articles
Tools