web counter

Analog Devices Inc. ADM485 series Drivers Interface ICs

Comprehensive Guide to ADM485 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM485 series Drivers Interface ICs products.

FEATURES

  • Meets EIA RS-485 standard
  • 5 Mbps data rate
  • Single 5 V supply
  • –7 V to +12 V bus common-mode range
  • High speed, low power BiCMOS circuitry
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ADM485EARZ-REEL7Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R38000RFQ
ADM485ARMZ-REEL7Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP T/R10000BUY
ADM485ANIC TX/RX SINGLE RS-485 5V 8DIP4500RFQ
ADM485ARIC TX/RX SINGLE RS-485 5V 8SOIC74RFQ
ADM485AR-REELRS-422/RS-485 Interface IC RS-485 I/F TRANSCEIVER4672RFQ
ADM485ARMZIC TRANSCEIVER HALF 1/1 8MSOP10000RFQ
ADM485JNZIC, CMOS BUS TRANSCEIVER, DIP8, 485105RFQ
ADM485ARZANALOG DEVICES - ADM485ARZ - Differential Line Transceiver RS485 Driver, 4.75V-5.25V supply, SOIC-8198RFQ
ADM485EARZTRANSCEIVER, RS-485/RS-422, SOIC874570RFQ
ADM485JNRS-422/RS-485 Interface IC RS-485 I/F TRANSCEIVER78RFQ
ADM485JRZ-REELSingle Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R10RFQ
ADM485JRZANALOG DEVICES - ADM485JRZ - RS485 I/F TRANSCEIVER, SOIC8, 48527692RFQ
ADM485ANZIC, TRANSCEIVER, RS-485, PDIP8, 48510RFQ
ADM485ARZ-REELSingle Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R15000RFQ
ADM485ARMZ-REELRS-422/RS-485 Interface IC 5V Low Power RS-485 Transceiver I.C.6600BUY
ADM485JRZ-REEL7IC TXRX RS-485 5V 5MBPS 8SOIC9500RFQ
Technical Documents

The ADM485 series is a low power, 5 Mbps, half-duplex EIA RS-485 transceiver that meets the requirements of the TIA/EIA-485-A standard. It operates from a single 5 V power supply and features onboard protection against electrostatic discharge (ESD) and electrical fast transients (EFT). The ADM485 series is designed for balanced data transmission and complies with both EIA-485 and EIA-422 standards. It has a bus common-mode range of –7 V to +12 V, making it suitable for multipoint applications over long cable runs. The ADM485 series is a superior upgrade for the LTC485. It has a driver propagation delay of 10 ns and a receiver propagation delay of 15 ns. The ADM485 series also features high-speed, low-power BiCMOS circuitry that provides an overall power saving of up to 50% compared to other similar devices.


Frequently Asked Questions

Where can we use Analog Devices Inc. ADM485 series Drivers Interface ICs

The ADM485 series is designed for balanced data transmission and complies with both EIA-485 and EIA-422 standards. It has a bus common-mode range of –7 V to +12 V, making it suitable for multipoint applications over long cable runs. The ADM485 series is commonly used in industrial automation systems, building automation systems, security systems, and other applications that require reliable data transmission over long distances. You can find more information about the ADM485 series on Analog Devices’ website.