web counter

Analog Devices Inc. ADM4855 series Drivers Interface ICs

Comprehensive Guide to ADM4855 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM4855 series Drivers Interface ICs products.

FEATURES

  • Electronics industries alliance (EIA) RS-485/RS-422 compliant
  • Data rate: 500 kbps
  • Half-duplex and full duplex options
  • Reduced slew rates for low electromagnetic interference (EMI) True fail-safe receiver inputs
  • 5 µA (maximum) supply current in shutdown mode
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ADM4855ARZSingle Transmitter/Receiver RS-485 8-Pin SOIC N Tube77500BUY
ADM4855AR-REEL7RS-422/RS-485 Interface IC 500kBps Full Duplex 5V RS485 Trans. I.C.0RFQ
Technical Documents

The ADM4855 series is a 5 V, ⅛ Load, Slew-Rate Limited, RS-485/RS-422 Transceiver (Full Duplex, 500 kbps) that is compliant with the Electronics Industries Alliance (EIA) RS-485/RS-422 standards. It has a data rate of 500 kbps and has half-duplex and full-duplex options. The ADM4855 series has reduced slew rates for low electromagnetic interference (EMI) and true fail-safe receiver inputs. It also has a supply current of 5 µA (maximum) in shutdown mode. The ADM4855 series can have up to 256 transceivers on one bus and outputs high-Z when disabled or powered off. It has a bus common-mode range of -7 V to +12 V and thermal shutdown and short-circuit protection1. The ADM4855 series is pin-compatible with the MAX308x.

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. ADM4855 series Drivers Interface ICs

I found a similar product from Analog Devices called ADM4850/ADM4851/ADM4852/ADM4853/ADM4854/ADM4856/ADM4857. 

Where can we use Analog Devices Inc. ADM4855 series Drivers Interface ICs

The ADM4855 series is suitable for high-speed data communication on multipoint bus transmission lines. It is also qualified for automotive applications.