web counter

Analog Devices Inc. Military, MIL-M-38510/114 series Linear Amplifiers

Introduction, stock information and FAQs of Military, MIL-M-38510/114 series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Analog Devices Inc.'s MIL-M-38510/114 series Instrumentational OP Amps.

Applications

  • Aerospace & defense
  • Test & measurement
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
5962-9211701M2AOP Amp Dual GP ±18V 20-Pin CLLCC Tube148RFQ
JM38510/11405BGAOP Amp Single General Purpose ±20 Volt 8-Pin TO-992881RFQ
5962-9325801M2AOP Amp Quad GP ±18V 20-Pin CLLCC Tube0RFQ
5962-9313101M2AOP Amp Single Current Fdbk ±18V 20-Pin CLLCC Tube1RFQ
AD847SQ/883BPrecision Amplifiers High Spd Low Pwr Monolithic213RFQ
5962-89801012AOP Amp Quad GP ±22V 20-Pin CLLCC Tube2620RFQ
JM38510/11405BPAOP Amp Single General Purpose ±20 Volt 8-Pin CDIP2212BUY
5962-9211701MPAPrecision Amplifiers DUAL HIGH Spd OP AMP IC3RFQ
JM38510/11402BPAOperational Amplifiers - Op Amps Aerospace Mono JFET Input20000RFQ
OP27AJ/883COP Amp Single General Purpose ±22 Volt 8-Pin TO-992178RFQ
5962-8859301MPAOP Amp Dual GP ±20V 8-Pin CDIP Tube8550RFQ
OP27AZ/883COP Amp Single GP ±22V 8-Pin CDIP Tube2220RFQ
OP42AZ/883COP Amp Single GP ±20V 8-Pin CDIP Tube1000RFQ
5962-8777101M3AOP Amp Quad GP ±20V 28-Pin LCC Tube1RFQ
5962-9151901MPAOP Amp Dual GP ±18V 8-Pin CDIP Tube8RFQ
5962-8851301GAOP Amp Single GP ±20V 8-Pin TO-99 Tube2110RFQ
5962-8859301M2AOP Amp Dual GP ±20V 20-Pin CLLCC Tube2480BUY
5962-9063301MCAPrecision Amplifiers IC QUAD PREC OP-AMP8550RFQ
5962-9151901M2AOP Amp Dual GP ±18V 20-Pin CLLCC Tube8550RFQ
JM38510/13502BGAOP Amp Single GP ±20V 8-Pin TO-99 Tube5266RFQ
Technical Documents

Analog Devices Inc. is a leading provider of high-performance linear amplifiers for military applications. Our MIL-M-38510/114 series linear amplifiers are designed to meet the stringent requirements of military and aerospace applications. These amplifiers feature high gain, low noise, and wide bandwidth, making them ideal for a variety of applications. They are also designed to withstand extreme environmental conditions, making them suitable for use in harsh environments. Our amplifiers are designed to meet the highest standards of reliability and performance, ensuring that they will provide reliable operation in the most demanding applications.


Features


• MIL-M-38510/114 series Linear Amplifiers are designed for use in military and aerospace applications.

• These amplifiers are designed to meet the stringent requirements of MIL-STD-883 and MIL-STD-202.

• They feature high linearity, low noise, and low distortion.

• They are available in a variety of packages, including surface mount, through-hole, and hermetic.

• They are designed to operate over a wide temperature range and are available in both single and dual versions.


Applications


• Military and aerospace applications

• Radar systems

• Communications systems

• Navigation systems

• Test and measurement equipment

• Medical instrumentation

• Industrial control systems

• Automotive systems

• Audio and video systems


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. Military, MIL-M-38510/114 series Linear - Amplifiers?

1. Texas Instruments TLC27L2 Series Low-Power Operational Amplifiers 2. Maxim Integrated MAX4466 Series Low-Power, Low-Noise Operational Amplifiers 3. STMicroelectronics TSV941 Series Low-Power, Low-Noise Operational Amplifiers 4. ON Semiconductor MC33078 Series Low-Power, Low-Noise Operational Amplifiers 5. Linear Technology LT1054 Series Low-Power, Low-Noise Operational Amplifiers 6. Analog Devices AD822 Series Low-Power, Low-Noise Operational Amplifiers 7. Intersil ISL2800 Series Low-Power, Low-Noise Operational Amplifiers 8. NXP Semiconductors TDA2616 Series Low-Power, Low-Noise Operational Amplifiers 9. Microchip Technology MCP6021 Series Low-Power, Low-Noise Operational Amplifiers 10. ROHM Semiconductor BD912 Series Low-Power, Low-Noise Operational Amplifiers

What are the differences between the types of Analog Devices Inc. Military, MIL-M-38510/114 series Linear - Amplifiers?

1. Military, MIL-M-38510/114 series Linear Amplifiers are designed to meet the stringent requirements of military and aerospace applications. These amplifiers are designed to operate in extreme environmental conditions, such as high temperatures, high humidity, and high vibration.  2. MIL-M-38510/114 series Linear Amplifiers are designed to provide high power output and low distortion. They are also designed to be highly reliable and have a long life expectancy.  3. MIL-M-38510/114 series Linear Amplifiers are available in a variety of configurations, including single-ended, differential, and push-pull. They are also available in a variety of power levels, from low to high.  4. MIL-M-38510/114 series Linear Amplifiers are designed to meet the requirements of MIL-STD-810F, which is the military standard for environmental testing. This ensures that the amplifiers are able to withstand extreme environmental conditions.  5. MIL-M-38510/114 series Linear Amplifiers are designed to meet the requirements of MIL-STD-461F, which is the military standard for electromagnetic compatibility. This ensures that the amplifiers are able to operate without interference from other electronic devices.