web counter

Analog Devices Inc. Topgate™ series Linear Amplifiers

Introduction, stock information and FAQs of Topgate™ series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. Topgate™ series Instrumentational OP Amps.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
ADA4817-1ARDZ-R7IC OPAMP VFB 410MHZ 8SOIC288RFQ
AD8036ANZANALOG DEVICES AD8036ANZOperational Amplifier, Dual, 240 MHz, 2 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins916RFQ
AD8066ARZ-RLOperational Amplifiers - Op Amps High Perf 145 MHz1000RFQ
AD8066ARIC OPAMP VFB 145MHZ RRO 8SOIC100RFQ
AD8065ART-REELIC OPAMP VFB 145MHZ RRO SOT23-524RFQ
AD8033AKS-R2IC OPAMP VFB 1 CIRCUIT SC70-50RFQ
AD8037ANZANALOG DEVICES AD8037ANZOperational Amplifier, Single, 270 MHz, 1 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins0RFQ
AD8036AR-REEL7OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R0RFQ
AD8037ARZ-REEL7Operational Amplifiers - Op Amps Low Distort Wide BW VTG Feedback660RFQ
AD8033ARZANALOG DEVICES - AD8033ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 80 V/µs, 5V to 24V, SOIC, 8 Pins0RFQ
ADA4817-1ARDZANALOG DEVICES - ADA4817-1ARDZ - IC, OP AMP, FET, 1GHZ, 8SOIC0RFQ
AD549KHZANALOG DEVICES AD549KHZ Operational Amplifier, Single, 1 MHz, 1 Amplifier, 3 V/s,5V to18V, TO-99, 8 Pins20RFQ
AD549JHZIC OPAMP GP 1 CIRCUIT TO99-8284RFQ
ADA4817-2ACPZ-R7IC OPAMP VFB 410MHZ 16LFCSP1099RFQ
LT1353CS#TRPBFIC OPAMP VFB 4 CIRCUIT 14SO8628RFQ
LT1220CS8#PBFIC OPAMP GP 1 CIRCUIT 8SO12030BUY
LTC1052CN8#PBFIC OPAMP ZERO-DRIFT 1 CIRC 8DIP11RFQ
LT1358CN8#PBFIC OPAMP VFB 2 CIRCUIT 8DIP0RFQ
LTC1152IS8#PBFIC OPAMP ZERO-DRIFT 1 CIRC 8SO0RFQ
LT1352CS8#PBFIC OPAMP VFB 2 CIRCUIT 8SO0RFQ
Technical Documents

Description


Analog Devices Inc. Topgate™ series Linear-Amplifiers are a range of high-performance, low-power, low-noise amplifiers designed for a variety of applications. These amplifiers feature a wide range of gain and bandwidth options, making them ideal for a variety of applications, including medical, industrial, and consumer electronics. The Topgate™ series amplifiers are designed to provide superior performance and reliability, while also offering low power consumption and low noise levels. With their wide range of gain and bandwidth options, these amplifiers are ideal for a variety of applications, including medical, industrial, and consumer electronics.



Features


• High-performance, low-noise, low-distortion linear amplifiers

• Wide bandwidths up to 1.5GHz

• Low power consumption

• High input impedance

• High output current

• High slew rate

• Low input bias current

• Low input offset voltage

• High common-mode rejection ratio

• High output voltage swing

• High output current capability

• High output voltage compliance

• High input voltage compliance

• High output impedance

• High input impedance

• High gain accuracy

• High temperature stability



Applications


• Instrumentation

• Medical imaging

• Automotive

• Industrial control

• Test and measurement

• Audio and video

• Communications

• Aerospace and defense

• Power management

• Robotics

• Automated test equipment

• Consumer electronics

• Security systems


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. Topgate™ series Linear - Amplifiers?

1. Texas Instruments LMH Series Linear Amplifiers 2. Maxim Integrated MAX98400 Series Linear Amplifiers 3. NXP Semiconductors LMH Series Linear Amplifiers 4. STMicroelectronics LMH Series Linear Amplifiers 5. ON Semiconductor NCP Series Linear Amplifiers 6. Linear Technology LT Series Linear Amplifiers 7. Microchip Technology MCP Series Linear Amplifiers 8. Infineon Technologies BGA Series Linear Amplifiers 9. Renesas Electronics RAA Series Linear Amplifiers 10. Toshiba Semiconductor TLA Series Linear Amplifiers

What are the differences between the types of Analog Devices Inc. Topgate™ series Linear - Amplifiers?

The Topgate™ series of Linear Amplifiers from Analog Devices Inc. includes a variety of different types of amplifiers, each with its own unique features and capabilities.  The main differences between the types of Topgate™ series Linear Amplifiers are their power output, gain, bandwidth, and noise performance.  The Low Power Topgate™ series Linear Amplifiers are designed for low power applications and offer low noise performance and wide bandwidth.  The High Power Topgate™ series Linear Amplifiers are designed for high power applications and offer high gain and wide bandwidth.  The High Performance Topgate™ series Linear Amplifiers are designed for high performance applications and offer high gain, wide bandwidth, and low noise performance.  The Ultra Low Noise Topgate™ series Linear Amplifiers are designed for ultra low noise applications and offer low noise performance and wide bandwidth.