web counter

Bourns Inc. 4800P series Resistor Networks

Introduction, stock information and FAQs of 4800P series Resistor Arrays

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 4800P series Resistor Arrays.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
4816P-T02-152LFRES ARRAY 15 RES 1.5K OHM 16SOIC1243BUY
4816P-T02-681LFRES ARRAY 15 RES 680 OHM 16SOIC693BUY
4814P-2-472LFRES ARRAY 13 RES 4.7K OHM 14SOIC1898BUY
4816P-T02-105LFRES ARRAY 15 RES 1M OHM 16SOIC26BUY
4814P-850-001Resistor Networks & Arrays 1ohm 2% 14 Pin38BUY
4816P-T01-182RES ARRAY 8 RES 1.8K OHM 16SOIC6BUY
4816P-T01-330RES ARRAY 8 RES 33 OHM 16SOIC44BUY
4816P-T01-202RES ARRAY 8 RES 2K OHM 16SOIC13BUY
4816P-T01-273RES ARRAY 8 RES 27K OHM 16SOIC24RFQ
4816P-T01-472RES ARRAY 8 RES 4.7K OHM 16SOIC22BUY
4816P-T01-101RES ARRAY 8 RES 100 OHM 16SOIC26BUY
4816P-T01-271RES ARRAY 8 RES 270 OHM 16SOIC0RFQ
4816P-T01-102RES ARRAY 8 RES 1K OHM 16SOIC22BUY
4816P-T01-823RES ARRAY 8 RES 82K OHM 16SOIC0RFQ
4816P-T01-224RES ARRAY 8 RES 220K OHM 16SOIC41BUY
4816P-T02-470RES ARRAY 15 RES 47 OHM 16SOIC45BUY
4816P-T02-270RES ARRAY 15 RES 27 OHM 16SOIC14BUY
4816P-T01-203RES ARRAY 8 RES 20K OHM 16SOIC17BUY
4816P-T02-152RES ARRAY 15 RES 1.5K OHM 16SOIC9BUY
4816P-T01-154RES ARRAY 8 RES 150K OHM 16SOIC9BUY
Technical Documents

Description


Bourns Inc. 4800P series Resistor Networks, Arrays are a range of high-performance, low-cost, surface-mount resistor networks and arrays. They feature a wide range of resistance values, tolerances, and temperature coefficients, making them ideal for a variety of applications. The 4800P series is available in a variety of package sizes, including 0402, 0603, 0805, 1206, and 1210. They are constructed with a high-temperature, flame-retardant epoxy coating, making them suitable for use in high-temperature environments. The 4800P series is RoHS compliant and is designed to meet the requirements of the automotive, industrial, and consumer markets.



Features


• Low profile, 0.2" (5.08mm) maximum height

• Available in 8, 10, 12, 14, 16, 18, 20, and 24 pin configurations

• Available in 4, 5, 6, 8, 10, 12, and 16 resistor networks

• Resistance values from 10Ω to 10MΩ

• Tolerance of ±1%, ±2%, ±5%, and ±10%

• Power rating of 0.125W, 0.25W, 0.5W, and 1W

• Operating temperature range of -55°C to +125°C



Applications


• Automotive

• Industrial

• Medical

• Telecommunications

• Consumer electronics

• Instrumentation

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 4800P series Resistor Networks, Arrays?

1. Vishay Dale RN73 Series Resistor Networks 2. KOA Speer RK73H Series Resistor Networks 3. Panasonic ERJ-PA Series Resistor Networks 4. Yageo RC Series Resistor Networks 5. Stackpole RNS Series Resistor Networks 6. TT Electronics IRC RN Series Resistor Networks 7. TE Connectivity RT Series Resistor Networks 8. Bourns CR Series Resistor Networks 9. CTS Resistor Networks 10. Ohmite Resistor Networks

What are the differences between the types of Bourns Inc. 4800P series Resistor Networks, Arrays?

The Bourns Inc. 4800P series Resistor Networks, Arrays come in three different types:  1. Single-in-line (SIP) Resistor Networks: These are the most common type of resistor networks and are available in a variety of sizes and configurations. They are typically used in applications where space is limited and the number of resistors needed is small.  2. Dual-in-line (DIP) Resistor Networks: These are larger than SIP networks and are typically used in applications where more resistors are needed. They are available in a variety of sizes and configurations.  3. Surface Mount Resistor Networks: These are the smallest type of resistor networks and are typically used in applications where space is at a premium. They are available in a variety of sizes and configurations.