web counter

Bourns Inc. 4300R series Resistor Networks

Introduction, stock information and FAQs of 4300R series Resistor Arrays

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Bourns Inc. 4300R series Resistor Arrays.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
4306R-101-271LFRES ARRAY 5 RES 270 OHM 6SIP18BUY
4308R-102-203Resistor Networks & Arrays 20K 8Pin Isolated29BUY
4308R-102-104RES ARRAY 4 RES 100K OHM 8SIP1168BUY
4308R-101-394Resistor Networks & Arrays 390K 8Pin Bussed0RFQ
4308R-101-104LFRES ARRAY 7 RES 100K OHM 8SIP1008BUY
4306R-101-221LFRES ARRAY 5 RES 220 OHM 6SIP1985BUY
4309R-101-103LFBOURNS 4309R-101-103LF RESISTOR NETWORK, 10KR18BUY
4310R-101-473LFRESISTOR, NETWORK, SIP, 47K - More Details1862BUY
4310R-101-152LFRES ARRAY 9 RES 1.5K OHM 10SIP1856BUY
4310R-102-472LFRESISTOR N/W, 5RES, 4.7K, 2%, SIP57BUY
4310R-102-102LFRES ARRAY 5 RES 1K OHM 10SIP782BUY
4308R-102-392LFRES ARRAY 4 RES 3.9K OHM 8SIP105BUY
4310R-101-104RES ARRAY 9 RES 100K OHM 10SIP520BUY
4306R-101-680LFRES ARRAY 5 RES 68 OHM 6SIP25BUY
4308R-101-332RES ARRAY 7 RES 3.3K OHM 8SIP30BUY
4308R-102-683LFRES ARRAY 4 RES 68K OHM 8SIP1139BUY
4310R-102-564RES ARRAY 5 RES 560K OHM 10SIP48BUY
4310R-102-824RES ARRAY 5 RES 820K OHM 10SIP15BUY
4310R-R2R-104Resistor Networks & Arrays 100K 10Pin 2% 2% LOW M-SIP30BUY
4310R-R2R-102Res Thick Film NET 1K Ohm 2% 1.25W ±100ppm/C LADDER Molded 10-Pin SIP Pin Thru-Hole1703BUY
Technical Documents

Bourns Inc. 4300R series Resistor Networks, Arrays are a range of high-performance, low-cost, surface-mount resistor networks and arrays. They feature a wide range of resistance values, tolerances, and temperature coefficients, making them ideal for a variety of applications. The networks and arrays are available in a variety of package sizes and configurations, including single-in-line, dual-in-line, and quad-in-line. They are also available in a variety of termination styles, including gull-wing, J-lead, and wrap-around. The networks and arrays are designed to provide superior performance in high-temperature, high-humidity, and high-vibration environments.


Features


• High-reliability, low-cost resistor networks

• Available in 4-resistor, 8-resistor, and 16-resistor configurations

• Available in a variety of resistance values

• Available in a variety of package sizes

• Available in a variety of termination styles

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecommunications

• Aerospace

• Consumer electronics

• Power supplies

• Test and measurement equipment

• Military and defense


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 4300R series Resistor Networks, Arrays?

1. Vishay Dale RN73 Series Resistor Networks 2. KOA Speer RK73H Series Resistor Networks 3. Panasonic ERJ Series Resistor Networks 4. Yageo RC Series Resistor Networks 5. Stackpole RNS Series Resistor Networks 6. TT Electronics IRC RN Series Resistor Networks 7. TE Connectivity RT Series Resistor Networks 8. Bourns 3299 Series Resistor Networks 9. CTS Resistor Networks 10. Ohmite Resistor Networks

What are the differences between the types of Bourns Inc. 4300R series Resistor Networks, Arrays?

The Bourns Inc. 4300R series Resistor Networks, Arrays come in three different types:  1. Single-in-line (SIP) Resistor Networks: These are the most common type of resistor networks and are available in a variety of sizes and configurations. They are typically used in applications where space is limited and the number of resistors needed is small.  2. Dual-in-line (DIP) Resistor Networks: These are similar to SIP resistor networks but are larger and can accommodate more resistors. They are typically used in applications where more resistors are needed and space is not an issue.  3. Surface Mount Resistor Networks: These are the smallest type of resistor networks and are designed to be mounted directly onto a printed circuit board. They are typically used in applications where space is at a premium and the number of resistors needed is small.