web counter

Panasonic Electronic Components EXB series Resistor Arrays

Features and applications of Panasonic Electronic Components EXB series Resistor Arrays

An example of a surface-mount resistor network is the Panasonic Electronic Components EXB series Resistor Arrays, which assemble several resistors into a single package. These resistor arrays are made in a small, space-saving form factor with high precision, high reliability, and low noise performance. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
EXB-14V471JXRes Thick Film Array 470 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0302(2 X 0201) Convex SMD Punched Carrier T/R9675BUY
EXB-14V151JXRes Thick Film Array 150 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0302(2 X 0201) Convex SMD Punched Carrier T/R20000BUY
EXB-14V272JXRes Thick Film Array 2.7K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0302(2 X 0201) Convex SMD Punched Carrier T/R7085BUY
EXB-2HV394JVRes Thick Film Array 390K Ohm 5% 1/4W 200ppm/C ISOL Molded 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R5544BUY
EXB-28V183JXRes Thick Film Array 18K Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R23856BUY
EXB-D10C101JRes Thick Film NET 100 Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R7639BUY
EXB-E10C682JRes Thick Film NET 6.8K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R3186BUY
EXB-E10C152JRes Thick Film NET 1.5K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R85000BUY
EXB-E10C474JRes Thick Film NET 470K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R10BUY
EXB-E10C123JRes Thick Film NET 12K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R19BUY
EXB-E10C105JRes Thick Film NET 1M Ohm 5% ±200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R4000BUY
EXB-D10C474JRes Thick Film NET 470K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R6849BUY
EXB-E10C391JRES ARRAY 8 RES 390 OHM 16080RFQ
EXB-E10C563JRes Thick Film NET 56K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R6654BUY
EXB-A10P181JRes Thick Film NET 180 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R15BUY
EXB-Q16P223JRes Thick Film NET 22K Ohm 5% 200ppm/C BUS Molded 16-Pin 1506 Convex SMD Punched Carrier T/R6BUY
EXB-A10P561JRes Thick Film NET 560 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R23BUY
EXB-D10C181JRes Thick Film NET 180 Ohm 5% 200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R35BUY
EXB-A10P564JRes Thick Film NET 560K Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R7927BUY
EXB-14V431JXRes Thick Film Array 430 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0302(2 X 0201) Convex SMD Punched Carrier T/R0RFQ
Technical Documents

An example of a surface-mount resistor network is the Panasonic Electronic Components EXB series Resistor Arrays, which assemble several resistors into a single package. These resistor arrays are made in a small, space-saving form factor with high precision, high reliability, and low noise performance. They are suitable for use in a variety of electronic applications, including analog signal processing, digital circuits, audio equipment, communications equipment, industrial equipment, and automotive electronics. They are offered in a wide range of resistance values, tolerance levels, and power ratings. The EXB series is a flexible and dependable alternative for numerous sectors because it complies with RoHS and can work in a wide temperature range.

 

Features

 

Excellent reliability: The EXB series has exceptional resistance to humidity, heat, and temperature cycling and is intended for use in demanding situations.

Compact size: Due to their small size and ability to conserve board space, these resistor arrays are perfect for use in portable electronics and other applications.

High precision: The EXB series has a low temperature coefficient of resistance and a tight tolerance, providing precise and consistent performance.

Large range of resistance values: These resistor arrays are adaptable for a number of applications because they are available in a wide range of resistance values, from a few ohms to several megaohms.

Low noise: The EXB series has a low voltage coefficient and low noise, making it appropriate for use in delicate electronic circuits.

The EU Restriction of Hazardous Substances (RoHS) directive, which forbids the use of specific hazardous materials in electronic equipment, is complied with by the EXB series.

For a variety of electronic applications, the Panasonic Electronic Components EXB series Resistor Arrays provide a dependable, high-performance alternative.

 

Applications

 

  • Audio equipment

  • Industrial equipment

  • Automobile electronics

  • Communication devices

  • Analog signal processing

Overall, the Resistor Arrays from the Panasonic Electrical Components EXB line are a flexible and dependable choice for a variety of electronic applications in different industries.


Frequently Asked Questions

A resistor array is what?

A surface-mount component called a resistor array combines several resistors into a single package. Electronic circuits frequently employ resistor arrays to reduce board area requirements and streamline assembly.

What is the tolerance of the resistor arrays from the EXB series of Panasonic Electronic Components?

Depending on the particular product, the tolerance of the EXB series resistor arrays ranges from 0.1% to 5%.

What is the power rating of the resistor arrays from the EXB series of Panasonic Electronic Components?

Depending on the particular product, the EXB series resistor arrays have a power rating that ranges from 0.05W to 0.1W.