web counter

Bourns Inc. 4100R series Resistor Networks

Introduction, stock information and FAQs of 4100R series Resistor Arrays

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s 4100R series Resistor Arrays.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
4116R-1-821LFRES ARRAY 8 RES 820 OHM 16DIP1932BUY
4116R-1-223FRES ARRAY 22K OHM 8 RES 16-DIP0RFQ
4116R-2-1828BUY
4114R-1-272LFRES ARRAY 7 RES 2.7K OHM 14DIP17BUY
4116R-1-683LFRES ARRAY 8 RES 68K OHM 16DIP8761BUY
4114R-1-472LFRes Thick Film NET 4.7K Ohm 2% 2W ±100ppm/C ISOL Molded 14-Pin DIP Pin Thru-Hole274BUY
4116R-1-820LFRES ARRAY 8 RES 82 OHM 16DIP1811BUY
4116R-1-333LFBOURNS 4116R-1-333LF RESISTOR NETWORK, 33KR20BUY
4116R-1-122LFRES ARRAY 8 RES 1.2K OHM 16DIP1471BUY
4116R-1-471RES ARRAY 8 RES 470 OHM 16DIP1BUY
4116R-1-103FLFRES ARRAY 8 RES 10K OHM 16DIP379BUY
4116R-1-750LFRes Thick Film NET 75 Ohm 2% 2.25W ±100ppm/C ISOL Molded 16-Pin DIP Pin Thru-Hole7BUY
4116R-2-103RES ARRAY 15 RES 10K OHM 16DIP25BUY
4116R-1-131Res Thick Film NET 130 Ohm 2% 2.25W ±100ppm/C ISOL Molded 16-Pin DIP Pin Thru-Hole39BUY
4116R-1-120LFRES ARRAY 8 RES 12 OHM 16DIP17BUY
4116R-1-232LFResistor Networks & Arrays THK FILM MOLD DIP 23K 2%0RFQ
4116R-1-180Res Thick Film NET 18 Ohm 1 Ohm 2.25W ±250ppm/C ISOL Molded 16-Pin DIP Pin Thru-Hole7BUY
4116R-1-293Res Thick Film NET 29K Ohm 2% 2.25W ±100ppm/C ISOL Molded 16-Pin DIP Pin Thru-Hole10RFQ
4116R-1-361Res Thick Film NET 360 Ohm 2% 2.25W ±100ppm/C ISOL Molded 16-Pin DIP Pin Thru-Hole17BUY
4116R-1-380LFResistor Networks & Arrays THK FILM MOLD DIP 38uH 2%0RFQ
Technical Documents

Bourns Inc. 4100R series Resistor Networks, Arrays are a range of high-performance, low-cost, surface-mount resistor networks and arrays. They feature a wide range of resistance values, from 1 ohm to 10 megohms, and are available in a variety of package sizes and pin configurations. The 4100R series is designed for use in a variety of applications, including automotive, industrial, and consumer electronics. They offer excellent performance, reliability, and cost-effectiveness, making them an ideal choice for a variety of applications.


Features


• Low profile, 0.2" (5.08mm) maximum height

• High power rating of 1/2W per element

• Low temperature coefficient of resistance (TCR) of ±100ppm/°C

• High reliability with a life expectancy of 1 billion cycles

• RoHS compliant

• Available in 8-pin and 16-pin DIP packages


Applications


• Automotive

• Industrial

• Medical

• Telecommunications

• Consumer electronics

• Power supplies

• Lighting

• Instrumentation

• Test and measurement


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 4100R series Resistor Networks, Arrays?

1. Vishay Dale RN73 Series Resistor Networks 2. KOA Speer RK73H Series Resistor Networks 3. Panasonic ERJ-PA Series Resistor Networks 4. Yageo RC Series Resistor Networks 5. Stackpole Electronics RNS Series Resistor Networks 6. TT Electronics IRC RN Series Resistor Networks 7. TE Connectivity RT Series Resistor Networks 8. Bourns 4100P Series Resistor Networks 9. Bourns 4100T Series Resistor Networks 10. Bourns 4100U Series Resistor Networks

What are the differences between the types of Bourns Inc. 4100R series Resistor Networks, Arrays?

The Bourns Inc. 4100R series Resistor Networks, Arrays come in three different types:  1. 4100R-1: This type of resistor network is a single-in-line package with a single resistor element. It is available in a variety of resistance values and tolerances.  2. 4100R-2: This type of resistor network is a dual-in-line package with two resistor elements. It is available in a variety of resistance values and tolerances.  3. 4100R-3: This type of resistor network is a surface mount package with three resistor elements. It is available in a variety of resistance values and tolerances.