web counter

Bourns Inc. 4600X series Resistor Networks

Introduction, stock information and FAQs of 4600X series Resistor Arrays

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s 4600X series Resistor Arrays.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
4606X-101-224LFRES ARRAY 5 RES 220K OHM 6SIP3182BUY
4610X-102-224LFRES ARRAY 5 RES 220K OHM 10SIP2532BUY
4606X-102-561LFRES ARRAY 3 RES 560 OHM 6SIP1478BUY
4608X-102-106LFResistor Networks & Arrays 8Pin 2% 10M Isolated4227BUY
4608X-101-182LFRES ARRAY 7 RES 1.8K OHM 8SIP3926BUY
4606X-102-154LFRES ARRAY 3 RES 150K OHM 6SIP16BUY
4605X-101-121LFResistor Networks & Arrays 5pins 120 OHMS Bussed1847BUY
4606X-102-272LFRES ARRAY 3 RES 2.7K OHM 6SIP782BUY
4609X-101-330LFRES ARRAY 8 RES 33 OHM 9SIP2142BUY
4610X-101-682LFRES ARRAY 9 RES 6.8K OHM 10SIP1026BUY
4609X-101-182LFResistor Networks & Arrays 9pins 1.8Kohms Bussed1458BUY
4605X-101-330LFRes Thick Film NET 33 Ohm 2% 63/100W ±250ppm/°C BUS Conformal 5-Pin SIP Pin Thru-Hole Bulk32BUY
4604X-101-271LFResistor Networks & Arrays 270ohm 2% 4Pin Bussed25BUY
4606X-102-182LFRES ARRAY 3 RES 1.8K OHM 6SIP4746BUY
4606X-101-124LFRES ARRAY 5 RES 120K OHM 6SIP3450BUY
4606X-101-684LFRES ARRAY 5 RES 680K OHM 6SIP16BUY
4606X-101-184LFRES ARRAY 5 RES 180K OHM 6SIP19BUY
4606X-101-330LFRES ARRAY 5 RES 33 OHM 6SIP434BUY
4606X-101-683LFRES ARRAY 5 RES 68K OHM 6SIP348BUY
4606X-101-824LFRES ARRAY 5 RES 820K OHM 6SIP31BUY
Technical Documents

Bourns Inc. 4600X series Resistor Networks, Arrays are a range of high-performance, low-cost, surface-mount resistor networks and arrays. They feature a wide range of resistance values, tolerances, and temperature coefficients, making them ideal for a variety of applications. The 4600X series is available in a variety of package sizes, including 0402, 0603, 0805, 1206, and 1210. They are also available in both single- and dual-in-line configurations. The 4600X series is RoHS compliant and offers excellent electrical performance, making them a great choice for a variety of applications.


Features


• High-reliability, low-cost, surface-mount resistor networks

• Available in 4-pin, 5-pin, and 8-pin configurations

• Available in a variety of resistance values and tolerances

• Low-profile, 0.100” (2.54mm) pitch

• RoHS compliant

• AEC-Q200 qualified


Applications


• Automotive electronics

• Industrial control systems

• Telecommunications

• Medical equipment

• Consumer electronics

• Power supplies

• Lighting systems

• Instrumentation


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 4600X series Resistor Networks, Arrays?

1. Vishay Dale RN73 Series Resistor Networks 2. KOA Speer RK73H Series Resistor Networks 3. Panasonic ERJ-PA Series Resistor Networks 4. Yageo RC Series Resistor Networks 5. Stackpole RNS Series Resistor Networks 6. TT Electronics IRC RN Series Resistor Networks 7. TE Connectivity RT Series Resistor Networks 8. Bourns 4606X Series Resistor Networks 9. Bourns 4608X Series Resistor Networks 10. Bourns 4610X Series Resistor Networks

What are the differences between the types of Bourns Inc. 4600X series Resistor Networks, Arrays?

The Bourns Inc. 4600X series Resistor Networks, Arrays come in three different types:  1. Single-in-line (SIP) Resistor Networks: These are the most common type of resistor networks and are available in a variety of sizes and configurations. They are typically used in applications where space is limited and the number of resistors needed is small.  2. Dual-in-line (DIP) Resistor Networks: These are larger than SIP networks and are typically used in applications where more resistors are needed. They are available in a variety of sizes and configurations.  3. Surface Mount Resistor Networks: These are the smallest type of resistor networks and are typically used in applications where space is extremely limited. They are available in a variety of sizes and configurations.