web counter

Bourns Inc. ACE™ series Encoders

Introduction, stock information and FAQs of ACE™ series Encoders

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. ACE™ series Encoders.

Applications

  • Factory automation & control
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
EAW0J-B24-BE0128LMechanical Encoder Rotary Absolute Plain with Slot 2.5oz-in Straight Gray Digital 128PPR Bracket Mount PC Pins88BUY
EAW0J-B24-CE0128LBOURNS EAW0J-B24-CE0128L ABSOLUTE/MECHANICAL ENCODER237BUY
EAW0J-C24-AE0128LMechanical Encoder Rotary Absolute Flat 2.5oz.in Straight Quadrature Digital 128PPR Bracket Mount PC Pins213RFQ
EAW0J-B24-AE0128LBOURNS EAW0J-B24-AE0128L ENCODER, ROTARY, 128POS, 8 BIT0RFQ
Technical Documents

Bourns Inc. ACE™ series Encoders are a family of high-performance, cost-effective, and reliable rotary encoders designed for a wide range of applications. The ACE™ series encoders feature a robust design with a long life expectancy, and are available in a variety of resolutions, sizes, and configurations. The ACE™ series encoders are designed to provide precise and reliable position feedback for a variety of applications, including motor control, robotics, and automation. With their high-resolution, low-cost, and reliable design, the ACE™ series encoders are an ideal choice for any application requiring precise position feedback.


Features


1. High-resolution absolute encoders with up to 12-bit resolution.

2. Compact design with a diameter of only 22mm.

3. Robust construction with a stainless steel housing and a sealed IP67 rating.

4. High-speed operation with a maximum speed of up to 10,000 RPM.

5. Wide operating temperature range from -40°C to +85°C.

6. Available in both single- and multi-turn versions.

7. Easy to install and configure with a variety of mounting options.


Applications


1. Automotive: The ACE™ series encoders are ideal for use in automotive applications such as engine control, transmission control, and power steering.

2. Industrial: The ACE™ series encoders are suitable for use in industrial applications such as robotics, machine tools, and process control.

3. Medical: The ACE™ series encoders are suitable for use in medical applications such as surgical robots and medical imaging.

4. Aerospace: The ACE™ series encoders are suitable for use in aerospace applications such as flight control and navigation systems.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. ACE™ series Encoders?

1. Grayhill Inc. Rotary Encoders 2. CTS Corporation Rotary Encoders 3. ALPS Electric Rotary Encoders 4. Panasonic Rotary Encoders 5. Honeywell Rotary Encoders 6. CUI Devices Rotary Encoders 7. Avago Technologies Rotary Encoders 8. C&K Components Rotary Encoders 9. Alps Alpine Rotary Encoders 10. TT Electronics Rotary Encoders

What are the differences between the types of Bourns Inc. ACE™ series Encoders?

The Bourns Inc. ACE™ series Encoders come in three different types: mechanical, optical, and magnetic.   Mechanical encoders use a physical contact between a rotating shaft and a stationary contact to generate a signal. They are typically used in applications where accuracy and reliability are important, such as in industrial automation and robotics.  Optical encoders use light to detect the position of a rotating shaft. They are typically used in applications where accuracy and speed are important, such as in medical imaging and robotics.  Magnetic encoders use a magnetic field to detect the position of a rotating shaft. They are typically used in applications where accuracy and reliability are important, such as in automotive and aerospace applications.