web counter

Bourns Inc. EM14 series Encoders

Introduction, stock information and FAQs of EM14 series Encoders

In this post, you will be informed about the features, applications, PDF datasheets, substitute products, stock, and pricing of Bourns Inc.'s EM14 series Encoders.

Applications

  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EM14A0D-B28-L032SOptical Encoder Rotary Incremental Slot 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 8CPR0RFQ
EM14A0D-B24-L032SOptical Encoder Rotary Incremental Slot 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 8CPR0RFQ
EM14R0D-R20-R032NENCODER OPT ROTARY 32PPR WO/SW0RFQ
EM14R0D-M25-L064NOptical Encoder Rotary Incremental Flat 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 16CPR17BUY
EM14A0D-C28-L064NENCODER OPT ROTARY 64PPR WO/SW0RFQ
EM14A0A-B24-L164NROTARY ENCODER OPTICAL 64PPR0RFQ
EM14R0D-R20-R016SENCODER OPT ROTARY 16PPR W/SW0RFQ
EM14R0A-M25-R064NROTARY ENCODER OPTICAL 64PPR47BUY
EM14A1D-C24-L008NROTARY ENCODER OPTICAL 8PPR45BUY
EM14R1D-M20-R008NOptical Encoder Rotary Incremental Flat 1.5oz.in Right Angle Digital Square Wave Through Hole PC Pins 2CPR0RFQ
EM14C0D-E28-L064SENCODER OPT ROTARY 64PPR W/SW0RFQ
EM14A0D-B28-L008SBOURNS - EM14A0D-B28-L008S - OPTICAL ENCODER157BUY
EM14A0A-C24-L064SOptical Encoder Rotary Incremental Flat 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 16CPR20BUY
EM14R1D-M20-L008SROTARY ENCODER OPTICAL 8PPR0RFQ
EM14R1A-M20-L032SROTARY ENCODER OPTICAL 32PPR0RFQ
EM14A1B-C24-L032SOptical Encoder Rotary Incremental Flat 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 8CPR134RFQ
EM14A1D-C28-L032SOptical Encoder Rotary Incremental Flat 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 8CPR0RFQ
EM14R0B-R20-L064NROTARY ENCODER OPTICAL 64PPR46BUY
EM14A1A-C24-L032SOptical Encoder Rotary Incremental Flat 1.5oz.in Straight Digital Square Wave Through Hole PC Pins 8CPR0RFQ
EM14R0B-R20-R064SROTARY ENCODER OPTICAL 64PPR0RFQ
Technical Documents

Bourns Inc. EM14 series encoders are high-performance, cost-effective, and reliable rotary encoders designed for a wide range of applications. They feature a robust design with a long life expectancy and are available in a variety of resolutions, from 10 to 1024 pulses per revolution. The EM14 series encoders are designed to provide precise and reliable position feedback in a wide range of applications, including industrial automation, robotics, medical equipment, and more. They are also designed to be easy to install and maintain, with a wide range of mounting options and a variety of electrical and mechanical configurations.


Features


• Compact design with a diameter of 14mm

• Available in 12, 16, 24, and 32-pulse versions

• High-resolution output

• High-reliability contactless design

• RoHS compliant

• Operating temperature range of -40°C to +85°C

• Available with a variety of shafts and mounting options


Applications


• Automotive

• Industrial

• Robotics

• Medical

• Aerospace

• Security

• Automated Test Equipment

• Motion Control


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. EM14 series Encoders?

1. CTS Corporation EC Series Encoders 2. Alps Electric EC11 Series Encoders 3. Honeywell HEDS-9000 Series Encoders 4. Panasonic EVQ-P Series Encoders 5. CUI Devices AMT Series Encoders 6. Grayhill Inc. Series 70 Encoders 7. Bourns Inc. EM15 Series Encoders 8. CTS Corporation EC11 Series Encoders 9. Honeywell HEDS-9100 Series Encoders 10. Panasonic EVQ-Q Series Encoders

What are the differences between the types of Bourns Inc. EM14 series Encoders?

The EM14 series of encoders from Bourns Inc. come in three different types: mechanical, optical, and magnetic.   Mechanical encoders use a physical contact between a rotating shaft and a stationary contact to generate a signal. They are typically used in applications where accuracy and reliability are not as important as cost.  Optical encoders use light to detect the position of a rotating shaft. They are more accurate and reliable than mechanical encoders, but also more expensive.  Magnetic encoders use a magnetic field to detect the position of a rotating shaft. They are the most accurate and reliable type of encoder, but also the most expensive.