web counter

Bourns Inc. EN series Encoders

Introduction, stock information and FAQs of EN series Encoders

This post will provide you with information about Bourns Inc. EN series Encoders, including features, applications, PDF datasheets, substitute products, current stock, and pricing.

Applications

  • Medical
  • Gaming
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ENC1J-D16-L00128LOptical Encoder Rotary Incremental Plain 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 128CPR17BUY
ENT1D-D20-L00256LOptical Encoder Rotary Incremental Plain 0.1oz.in Straight Digital Square Wave Bracket Mount PC Pins 256CPR0RFQ
ENC1D-D28-L00100LOptical Encoder Rotary Incremental Plain 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 400PPR44BUY
ENA1J-B28-L00064ENCODER OPTICAL ROTARY 64 CPR0RFQ
ENA1J-B28-L00128ENCODER OPTICAL ROTARY 128 CPR0RFQ
ENS1J-B20-L00256LENCODER OPTICAL ROTARY 256 CPR0RFQ
ENT1J-D28-L00064LOptical Encoder Rotary Incremental Plain 0.1oz.in Straight Digital Square Wave Bracket Mount PC Pins 64CPR0RFQ
ENS1J-B20-L00100LENCODER OPTICAL ROTARY 100 CPR0RFQ
ENS1D-B28-L00064LROTARY ENCODER OPTICAL 64PPR0RFQ
ENA1J-B28-L00025LENCODER OPTICAL ROTARY 25 CPR0RFQ
ENS1D-B28-L00128LROTARY ENCODER OPTICAL 128PPR71BUY
ENA1D-B20-L00064LOptical Encoder Rotary Incremental Plain 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 64CPR34BUY
ENC1D-D28-L00064LOptical Encoder Rotary Incremental Plain 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 64CPR0RFQ
ENS1J-B28-L00256LBOURNS ENS1J-B28-L00256L Incremental Rotary Encoder, EN Series, Optical, Quadrature Output, 256 Cycles274RFQ
ENA1D-B20-L00128LOptical Encoder Rotary Incremental Plain 1.5oz.in Straight Digital Square Wave Bracket Mount PC Pins 128CPR0RFQ
ENA1J-B28-L00100ENCODER OPTICAL ROTARY 100 CPR0RFQ
ENC1J-D28-L00128ENCODER OPTICAL ROTARY 128 CPR0RFQ
ENS1J-B28-L00100LENCODER OPTICAL ROTARY 100 CPR84BUY
ENS1D-B28-L00100LOptical Encoder Rotary Incremental Plain 0.1oz.in Straight Digital Square Wave Bracket Mount PC Pins 100CPR36BUY
ENC1J-D20-L00128LENCODER OPTICAL ROTARY 128 CPR30BUY
Technical Documents

Bourns Inc. EN series Encoders are a range of high-performance, cost-effective encoders designed for a variety of applications. These encoders feature a wide range of resolutions, from 10 to 1024 pulses per revolution, and are available in both absolute and incremental versions. They are designed to provide reliable and accurate position feedback in a variety of industrial and commercial applications. The EN series encoders are designed to be robust and reliable, with a long life expectancy and low maintenance requirements. They are also designed to be easy to install and configure, with a wide range of mounting options and a variety of electrical and mechanical interfaces.


Features


1. Bourns Inc. EN series encoders are designed for use in a variety of applications, including industrial, automotive, and consumer electronics.

2. They feature a robust design with a long life cycle and are available in a variety of resolutions, from 12 to 24 pulses per revolution.

3. The EN series encoders are available in both single-ended and differential output configurations.

4. They are designed to operate in a wide range of temperatures, from -40°C to +85°C.

5. The EN series encoders are RoHS compliant and are available in a variety of package sizes.


Applications


1. The EN series encoders are suitable for use in a variety of applications, including motor control, robotics, and automation.

2. They are also suitable for use in medical equipment, gaming machines, and other consumer electronics.

3. The EN series encoders are also suitable for use in automotive applications, such as speedometers, fuel gauges, and other instrumentation.

4. The EN series encoders are also suitable for use in industrial applications, such as machine tools, conveyors, and other industrial machinery.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. EN series Encoders?

1. CTS Corporation Encoders 2. Grayhill Inc. Encoders 3. ALPS Electric Encoders 4. Panasonic Encoders 5. Honeywell Encoders 6. Avago Technologies Encoders 7. CUI Inc. Encoders 8. Omron Encoders 9. TT Electronics Encoders 10. Alps Rotary Encoders

What are the differences between the types of Bourns Inc. EN series Encoders?

The main differences between the types of Bourns Inc. EN series Encoders are the number of pulses per revolution, the type of output, and the type of shaft. The EN series encoders are available in incremental, absolute, and commutation outputs, with pulse counts ranging from 12 to 1024. The shaft types available are either a hollow shaft or a solid shaft, with the hollow shaft being the most common. Additionally, the EN series encoders are available in a variety of sizes and mounting styles, including panel mount, PCB mount, and DIN rail mount.