web counter

Bourns Inc. PEL12T series Encoders

Introduction, stock information and FAQs of PEL12T series Encoders

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PEL12T series Encoders.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PEL12T-4026G-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4026F-S1024ROTARY ENCODER MECHANICAL 24PPR39RFQ
PEL12T-4226G-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4021F-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4021G-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4225S-S1024BOURNS PEL12T-4225S-S1024 ROTARY ENCODER, INCREMENTAL, 24 PULSES0RFQ
PEL12T-4221F-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4016G-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4025T-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4226F-S1024BOURNS PEL12T-4226F-S1024 ROTARY ENCODER, INCREMENTAL, 24 PULSES810RFQ
PEL12T-4216F-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
PEL12T-4125T-S1012ROTARY ENCODER MECHANICAL 12PPR0RFQ
PEL12T-4225T-S1024ROTARY ENCODER MECHANICAL 24PPR635BUY
PEL12T-4016F-S1024ROTARY ENCODER MECHANICAL 24PPR0RFQ
Technical Documents

Description


Bourns Inc. PEL12T series encoders are high-performance, low-cost, 12-position rotary encoders designed for a wide range of applications. These encoders feature a robust design with a long life expectancy and are available in both mechanical and optical versions. The PEL12T series encoders offer a wide range of features, including a wide range of resolutions, a wide operating temperature range, and a wide range of output options. The PEL12T series encoders are ideal for applications requiring precise control and reliable operation.



Features


1. The Bourns Inc. PEL12T series encoders are designed with a 12-position rotary switch and a detent mechanism for precise positioning.


2. The encoders are available in both vertical and horizontal mounting configurations.


3. The PEL12T series encoders feature a robust construction with a die-cast aluminum housing and a stainless steel shaft.


4. The encoders are designed with a long life expectancy of up to 1 million cycles.


5. The PEL12T series encoders are available with a variety of output options, including digital, analog, and pulse width modulation (PWM).



Applications


1. The Bourns Inc. PEL12T series encoders are ideal for use in a variety of applications, including industrial automation, medical equipment, and consumer electronics.


2. The encoders are suitable for use in applications requiring precise positioning and control, such as motor speed control, audio volume control, and lighting control.


3. The PEL12T series encoders are also suitable for use in applications requiring a long life expectancy, such as vending machines and gaming machines.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PEL12T series Encoders?

1. CTS Corporation EC12 Series Encoders 2. Grayhill Inc. Series 61 Encoders 3. ALPS Electric EC12 Series Encoders 4. CUI Inc. AMT Series Encoders 5. Honeywell Micro Switch Series E12 Encoders 6. Panasonic Industrial Devices ECQ-E Series Encoders 7. TT Electronics OPB Series Encoders 8. C&K Components PEC12 Series Encoders 9. Bourns Inc. PEC12 Series Encoders 10. Alps Rotary Encoders EC12 Series

What are the differences between the types of Bourns Inc. PEL12T series Encoders?

The Bourns Inc. PEL12T series Encoders come in three different types: mechanical, optical, and magnetic.   Mechanical encoders use a physical contact between a rotating shaft and a stationary contact to generate a signal. They are typically used in applications where accuracy and reliability are important.  Optical encoders use light to detect the position of a rotating shaft. They are typically used in applications where high resolution and accuracy are required.  Magnetic encoders use a magnetic field to detect the position of a rotating shaft. They are typically used in applications where high speed and accuracy are required.