web counter

Bourns Inc. Automotive, AEC-Q101, 5.0SMDJ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, 5.0SMDJ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Automotive, AEC-Q101, 5.0SMDJ series TVS Diodes.

Applications

  • Lighting
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
CDSOD323-T12C-DSLQDiode TVS Bi-Direction 12V 350W 2-Pin SOD-323 T/R1RFQ
SMBJ24CA-QTVS DIODE 24V 38.9V SMB0RFQ
5.0SMDJ60CADiode TVS Single Bi-Dir 60V 5000W 2-Pin DO-214AB T/R500BUY
5.0SMDJ5.0ADiode TVS Single Uni-Directional 5V 5kW 2-Pin DO-214AB T/R1794RFQ
5.0SMDJ170ATVS DIODE 170V 275V DO214AB4803BUY
5.0SMDJ51CADIO TVS VWM 51V 5KW BIDIR SMC88000BUY
5.0SMDJ5.0CADIO TVS VWM 5.0V 5KW BIDIR SMC17150BUY
5.0SMDJ58CADIO TVS VWM 58V 5KW BIDIR SMC11497BUY
SMBJ16A-QTVS DIODE 16V 26V SMB96BUY
SMBJ14CA-QTVS DIODE 14V 23.2V SMB316902BUY
SMAJ20A-QTVS DIODE 20V 32.4V SMA0RFQ
5.0SMDJ7.0ADIO TVS VWM 7.0V 5KW UNIDIR SMC694BUY
5.0SMDJ7.5ADIO TVS VWM 7.5V 5KW UNIDIR SMC8772BUY
5.0SMDJ8.0ADIO TVS VWM 8.0V 5KW UNIDIR SMC14BUY
5.0SMDJ70CADIO TVS VWM 70V 5KW BIDIR SMC7585BUY
5.0SMDJ6.5CADIO TVS VWM 6.5V 5KW BIDIR SMC4003BUY
5.0SMDJ43CATVS DIODE 43V 69.4V DO214AB17100BUY
5.0SMDJ8.0CADIO TVS VWM 8.0V 5KW BIDIR SMC0RFQ
5.0SMDJ14A-QDIO TVS VWM 14V 5KW UNIDIR SMC A3313BUY
5.0SMDJ5.0CA-QTVS DIODE1144RFQ
Technical Documents

Bourns Inc. Automotive is a leading manufacturer of automotive-grade, AEC-Q101-qualified, 5.0SMDJ series transient voltage suppressor (TVS) diodes. These diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage-induced events. The 5.0SMDJ series TVS diodes feature a low clamping voltage, fast response time, and low leakage current, making them ideal for automotive applications. Additionally, these diodes are RoHS compliant and are available in a variety of packages, including SMA, SMB, SMC, and SMD. With their superior performance and reliability, Bourns Inc. Automotive's 5.0SMDJ series TVS diodes are the perfect choice for protecting your automotive electronics.


Features:

* Low capacitance

* Low leakage current

* High surge capability

* High ESD protection

* RoHS compliant


Applications:

* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive audio systems

* Automotive infotainment systems

* Automotive body control systems

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive navigation systems

* Automotive entertainment systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Automotive, AEC-Q101, 5.0SMDJ TVS Diodes?

1. Littelfuse Inc. Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes  2. Vishay Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes  3. ON Semiconductor Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes  4. STMicroelectronics Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes  5. Infineon Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes

What are the differences between the types of Bourns Inc. Automotive, AEC-Q101, 5.0SMDJ series TVS - Diodes?

1. Automotive: Bourns Automotive TVS Diodes are designed to protect automotive electronics from voltage transients caused by load dump, inductive kickback, and other electrical transients. They are AEC-Q101 qualified and feature a low clamping voltage, fast response time, and low leakage current.  2. AEC-Q101: Bourns AEC-Q101 TVS Diodes are designed to meet the stringent requirements of the automotive industry. They are AEC-Q101 qualified and feature a low clamping voltage, fast response time, and low leakage current.  3. 5.0SMDJ Series: Bourns 5.0SMDJ Series TVS Diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other electrical transients. They feature a low clamping voltage, fast response time, and low leakage current.