web counter

Littelfuse Inc. SP1002, SPA® series TVS Diodes

Features and applications of SP1002, SPA® series TVS Diodes

Electronic parts called TVS (Transient Voltage Suppression) diodes from Littelfuse Inc.'s SP1002 and SPA® series are made to shield delicate electronics from voltage surges and transients. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Lighting
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
SP3006-02XTGTVS Diode Arrays 2 CH 8KV 0.5pF10000BUY
SP1004-04VTGTVS DIODE 6VWM 12VC SOT9533640BUY
SP0402U-ULC-01ETGTVS DIODE 5V 9.2V 0402/2DFN9339RFQ
SP1021-01WTGLITTELFUSE SP1021-01WTG TVS DIODE, 6V, BIDIR, FLIP CHIP15322BUY
AQ15C-01FTGESD Suppressor TVS Bi-Dir 15V Automotive 2-Pin SOD-323 T/R2995RFQ
SP4208-01FTGTVS DIODE ARRAY 8VWM 30A SOD3232562BUY
SP6003-04UTG-1TVS Diodes / ESD Suppressors 4 Ch 15kV 5V 7pF EMI Filter0RFQ
SP4062-04UTGTVS DIODE 3.3VWM 11.5VC UDFN106000RFQ
SP3002-04HTGTVS DIODE 6VWM 13VC SOT23-666000RFQ
SPHV36-01KTGTVS DIODE 36V 60V SOD88236251RFQ
SPHV12-01KTG-CTVS Diode Arrays 200W 12V Bi9000BUY
SP1043-01WTGTVS DIODE 6V 9V 01005 FLIP CHIP15322RFQ
SP3118-01WTGTVS DIODE 18V 38V 0201 FLIPCHIP244BUY
AQHV15-01LTGTVS DIODE 15V 250W ESD SOD-52330000BUY
AQHV15-01LTG-C1Ch 300W 15V Bi Tvs Diode Sod523 / Tr158000BUY
SP4023-01FTG-CTVS DIODE 15V 40V SOD32353940RFQ
SPHV15-01ETG-CTVS Diode Arrays 1CH 15V 2000W BI10000RFQ
SPHV15-01KTGTVS Diode Arrays 200W 15V Uni7858BUY
SP1220-01ETGTVS DIODE UNI 20A SOD88242192RFQ
SP1212-01ETG1Ch 5V 30Kv 12A Unidirectional Tvs Diode / Tr63000BUY
Technical Documents

Electronic parts called TVS (Transient Voltage Suppression) diodes from Littelfuse Inc.'s SP1002 and SPA® series are made to shield delicate electronics from voltage surges and transients.

For the purpose of shielding delicate electronic equipment from electrostatic discharge (ESD) and other voltage transients, the SP1002 series is a low-capacitance TVS diode. It is perfect for use in applications that call for quick response times and low power consumption since it has low clamping voltage and low leakage current.

On the other hand, the SPA® series TVS diodes are made to safeguard delicate electronics from voltage spikes brought on by lightning strikes, electrostatic discharge, and other transient occurrences. As a result of their high surge current capabilities, low clamping voltage, and low leakage current, they can be used in a variety of industrial, telecommunications, and automotive electronics applications.

The SPA® series TVS diodes and the SP1002 TVS diodes both provide outstanding protection against voltage surges and transients, extending the life and dependability of electronic equipment.

 


Features

 

SP1002 Series:

 

High-speed data lines can use designs with low capacitance.

Quick response times with low clamping voltage

Low leakage current to cut down on power usage

Protection against contact discharge and ESD up to 30 kV (air discharge)

5V or 12V working voltage RoHS compliant

 

SPA® Series:

 

Large surge current capacity for dependable voltage surge prevention

Quick response times with low clamping voltage

Low leakage current to cut down on power usage

both unidirectional and bidirectional setups are available

-55°C to +150°C for operating temperatures

wide range of breakdown voltage options, compliant with RoHS and REACH and ranging from 5V to 550V

 


Applications

 

SP1002 Series:

 

  • Medical supplies

  • Wearable technology

  • Electronics for automobiles

  • Equipment for audio and video

  • Systems for industrial automation and control

  • Tablets, smartphones, and other portable electronics

  • High-speed data networks like Ethernet, HDMI, and USB

 

SPA® Series:

 

  • Sun-powered appliances

  • Systems for LED lighting

  • Equipment for Power over Ethernet (PoE)

  • Infrastructure and building surge protection

  • Electrified vehicles and automotive electronics (EVs)

  • Industrial tools like power supplies and motor drives

  • Base stations, routers, and other telecommunications devices



Frequently Asked Questions

What is TVS diode?

A transient voltage suppression diode, often known as a TVS diode, is an electrical component used to shield delicate electronics from voltage surges and transients. It functions by rerouting excessive voltage away from the protected circuit, shielding it from harm along with other components.

What distinguishes the SPA® series TVS diodes from the SP1002 TVS diodes?

The SP1002 series has low capacitance, low clamping voltage, and low leakage current and is intended for use in high-speed data lines. The SPA® series provides strong surge current capability, low clamping voltage, and low leakage current for protection against high-surge occurrences like lightning strikes.

What types of electronics can be protected using SP1002 and SPA® series TVS diodes?

Several different types of electronics, such as smartphones, tablets, audio and video equipment, medical equipment, industrial control systems, automotive electronics, telecommunications equipment, and more, can be protected by using these TVS diodes.