web counter

Littelfuse Inc. 5KP series TVS Diodes

Features and applications of Littelfuse Inc. 5KP series TVS Diodes

The 5KP series TVS (Transient Voltage Suppressor) Diodes from Littelfuse Inc. are made to safeguard delicate electronic circuits from overvoltage events and surges. These diodes can withstand peak pulse power of up to 5,000 watts and come in voltages ranging from 6.8V to 440V. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
5KP120A-BDiode TVS Single Uni-Dir 120V 5KW 2-Pin Case P-600 Bulk82BUY
5KP200CA-BTVS DIODE 200VWM 329.2VC P600116BUY
5KP8.5TVS DIODE 85VWM 143.85VC P6000RFQ
5KP5.0TVS DIODE 5VWM 9.66VC P6000RFQ
5KP70TVS DIODE 70V 118.65V P6000RFQ
5KP75TVS DIODE 75V 127.05V P6000RFQ
5KP6.0A-BDiode TVS Single Uni-Dir 6V 5KW 2-Pin Case P-600 Bulk16BUY
5KP170TVS DIODE 170VWM 288.75VC AXIAL0RFQ
5KP5.0CTVS DIODE 5VWM 9.66VC P6000RFQ
5KP40A-BDiode TVS Single Uni-Dir 40V 5KW 2-Pin Case P-600 Bulk7BUY
5KP13A-BDiode TVS Single Uni-Dir 13V 5KW 2-Pin Case P-600 Bulk30BUY
5KP33CA-BTVS DIODE 33VWM 53.3VC AXIAL228BUY
5KP28A-BTVS DIODE 28VWM 45.4VC P600114BUY
5KP22A-BDiode TVS Single Uni-Dir 22V 5KW 2-Pin Case P-600 Bulk46BUY
5KP130A-BDiode TVS Single Uni-Dir 130V 5KW 2-Pin Case P-600 Bulk26BUY
5KP9.0A-BDiode TVS Single Uni-Dir 9V 5KW 2-Pin Case P-600 Bulk19BUY
5KP75A-BDiode TVS Single Uni-Dir 75V 5KW 2-Pin Case P600 Bulk0RFQ
5KP15A-BDiode TVS Single Uni-Dir 15V 5KW 2-Pin Case P-600 Bulk48BUY
5KP90A-BDiode TVS Single Uni-Dir 90V 5KW 2-Pin Case P-600 Bulk0RFQ
5KP8.0A-BDiode TVS Single Uni-Dir 8V 5KW 2-Pin Case P-600 Bulk39BUY
Technical Documents

The 5KP series TVS (Transient Voltage Suppressor) Diodes from Littelfuse Inc. are made to safeguard delicate electronic circuits from overvoltage events and surges. These diodes can withstand peak pulse power of up to 5,000 watts and come in voltages ranging from 6.8V to 440V. They are manufactured with a robust glass-passivated chip that can withstand repeated electrical pulses without being damaged, making them perfect for use in settings where long-term dependability is crucial. By restricting the voltage during an overvoltage incident, the low clamping voltage rating of these diodes helps to safeguard delicate electronic components. They can immediately shield the downstream electronics from high-voltage transients thanks to their quick response times, which are commonly measured in nanoseconds. To ensure the durability and dependability of the systems they guard, the Littelfuse Inc. 5KP series TVS Diodes are frequently used in a wide range of applications across numerous industries, including power supplies, industrial control systems, telecommunications equipment, automotive systems, and medical devices. For environmental compliance, they are halogen-free and RoHS compliant.

 

Features

 

Intense surge capacity: These diodes are capable of taking 5,000 watts of intense energy surges.

Low clamping voltage: By restricting the voltage during an overvoltage incident, the low clamping voltage rating aids in the protection of delicate electronic components.

Variable specs and many TVS options: The voltage range of the 5KP series, which ranges from 6.8V to 440V, can be altered to fit the needs of certain applications.

Rapid response: The rapid response time provides nanosecond-level protection against voltage spikes.

Long working life: The TVS diodes have a high maximum junction temperature rating and are built for long-term durability.

Halogen-free and RoHS certified for environmental compliance.

 

Applications

 

  • Power Supplies

  • Medical Devices

  • Automotive Electronics

  • Industrial Control Systems

  • Telecommunications Systems

Overall, Littelfuse Inc. 5KP series TVS Diodes provide reliable and cost-effective overvoltage protection for a wide range of applications in various industries to ensure the longevity and reliability of the systems they protect.


Frequently Asked Questions

How does a TVS diode operate and what is it?

A semiconductor that offers defense against transient voltage surges is a TVS diode. The TVS diode conducts current during an overvoltage event to shield the downstream electronics by soaking up extra energy from the surge.

What is the 5KP series TVS Diodes' highest peak pulse power rating?

Up to 5,000 watts of peak pulse power can be handled by the 5KP series TVS Diodes.

What voltage ratings are offered for the TVS diodes from the 5KP series?

The voltage range for the 5KP series TVS Diodes is from 6.8V to 440V.