web counter

Littelfuse Inc. PulseGuard® PGB series TVS diode

Features and applications of PulseGuard® PGB series TVS diode

Electronic devices are protected from voltage transients and surges by the PulseGuard® PGB series TVS diode from Littelfuse Inc. This article will introduce some of its features and applications.

Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SP1043-01WTGTVS DIODE 6V 9V 01005 FLIP CHIP15322RFQ
SP3118-01WTGTVS DIODE 18V 38V 0201 FLIPCHIP244BUY
AQHV15-01LTGTVS DIODE 15V 250W ESD SOD-52330000BUY
AQHV15-01LTG-C1Ch 300W 15V Bi Tvs Diode Sod523 / Tr158000BUY
SPHV36-01KTGTVS DIODE 36V 60V SOD88236251RFQ
SPHV12-01KTG-CTVS Diode Arrays 200W 12V Bi9000BUY
SP4023-01FTG-CTVS DIODE 15V 40V SOD32353940RFQ
SPHV15-01ETG-CTVS Diode Arrays 1CH 15V 2000W BI10000RFQ
SPHV15-01KTGTVS Diode Arrays 200W 15V Uni7858BUY
SP1220-01ETGTVS DIODE UNI 20A SOD88242192RFQ
SP1212-01ETG1Ch 5V 30Kv 12A Unidirectional Tvs Diode / Tr63000BUY
SP3006-02XTGTVS Diode Arrays 2 CH 8KV 0.5pF10000BUY
SP1004-04VTGTVS DIODE 6VWM 12VC SOT9533640BUY
SP1021-01WTGLITTELFUSE SP1021-01WTG TVS DIODE, 6V, BIDIR, FLIP CHIP15322BUY
SP0402U-ULC-01ETGTVS DIODE 5V 9.2V 0402/2DFN9339RFQ
AQ15C-01FTGESD Suppressor TVS Bi-Dir 15V Automotive 2-Pin SOD-323 T/R2995RFQ
SP4208-01FTGTVS DIODE ARRAY 8VWM 30A SOD3232562BUY
SP4062-04UTGTVS DIODE 3.3VWM 11.5VC UDFN106000RFQ
SP6003-04UTG-1TVS Diodes / ESD Suppressors 4 Ch 15kV 5V 7pF EMI Filter0RFQ
SP3002-04HTGTVS DIODE 6VWM 13VC SOT23-666000RFQ
Technical Documents

Electrostatic discharge is a threat that PULSE-GUARD® ESD Suppressors help to prevent for sensitive electronic equipment. They provide integrated circuitry's on-chip protection and work best in low-voltage, high-speed applications where minimal capacitance is crucial. This new technology can be used with data connections using high-speed protocols including USB 2.0, IEEE1394, HDMI, and DVI.

PULSE-GUARD® suppressors use polymer composite materials to practically eliminate capacitance in the circuit while suppressing fast-rising ESD transients (as defined in IEC 61000-4-2).


Features


Low clamping voltage: The PGB series TVS diode has a low clamping voltage that makes sure the voltage spike is kept to a safe level and safeguards delicate devices.

High surge current handling capacity: The TVS diode can absorb a lot of transient energy because of its high surge current handling capacity.

Rapid response: The PGB series TVS diode has a rapid response time, allowing it to react to voltage spikes quickly and decreasing the risk of harm to the electronic device.

Low leakage current: The low leakage current of the TVS diode contributes to the battery life of portable electronics.

RoHS compliant: As a result of the PGB series TVS diode's compliance with this standard, it is free of potentially harmful elements like lead, mercury, and cadmium, making it a sustainable option.

Compact footprint: The TVS diode's small footprint makes it perfect for usage in areas where space is limited.

Wide operating temperature range: The PGB series TVS diode is excellent for usage in tough situations due to its wide operating temperature range.

 


Applications


  • Medical

  • Industrial

  • Automotive

  • Telecommunications

  • Consumer Electronics

 

Overall, PulseGuard PGB series TVS diodes offer dependable and durable protection against transient voltage events and are frequently used to shield delicate electronic circuits from voltage surges and transients in a variety of applications.


Frequently Asked Questions

What is TVS diode?

TVS (Transient Voltage Suppressor) diode is a type of electrical component used to shield delicate circuits from transient voltage spikes.

What is the PulseGuard® PGB series TVS diode from Littelfuse Inc. used for?

The PulseGuard® PGB series TVS diode is made to guard against transient voltage events brought on by lightning, electrostatic discharge (ESD), and other voltage surges. It is frequently utilized in products like computers, mobile devices, and other electrical equipment.

What distinguishing qualities distinguish the PulseGuard® PGB series TVS diode from Littelfuse Inc.

The low clamping voltage, quick response time, and high surge current handling capacity of the PulseGuard® PGB series TVS diode are its primary characteristics. It also comes in a variety of surface mount packaging and has a small form factor.