web counter

STMicroelectronics SMA4F, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SMA4F, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics SMA4F, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
Technical Documents

STMicroelectronics SMA4F, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from overvoltage transients. They are designed to provide a high level of protection against transient voltage spikes, such as those caused by lightning, electrostatic discharge (ESD), and other sources. The SMA4F series features a low clamping voltage, low leakage current, and fast response time. The series is available in a variety of packages, including SMA, SMB, SMC, and SMD. The SMA4F series is ideal for applications such as automotive, industrial, and consumer electronics.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SMA4F, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Vishay SMAJ Series TVS Diodes 3. Bourns SMBJ Series TVS Diodes 4. ON Semiconductor SMBJ Series TVS Diodes 5. Diodes Incorporated SMBJ Series TVS Diodes 6. Infineon SMBJ Series TVS Diodes 7. NXP Semiconductors SMBJ Series TVS Diodes 8. ROHM Semiconductor SMBJ Series TVS Diodes 9. STMicroelectronics SMBJ Series TVS Diodes 10. Texas Instruments SMBJ Series TVS Diodes

What are the differences between the types of STMicroelectronics SMA4F, TRANSIL™ series TVS - Diodes?

The STMicroelectronics SMA4F, TRANSIL™ series TVS - Diodes are a family of transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other electrical overstress (EOS) events. The SMA4F series is available in a variety of configurations, including unidirectional and bidirectional, with different breakdown voltages and power ratings. The main differences between the types of SMA4F, TRANSIL™ series TVS - Diodes are the breakdown voltage, power rating, and the type of protection they provide. Unidirectional TVS diodes provide protection against overvoltage transients in one direction, while bidirectional TVS diodes provide protection against overvoltage transients in both directions. The power rating of the TVS diode indicates the maximum amount of power it can handle before it fails. The breakdown voltage indicates the voltage at which the diode will begin to conduct current.