web counter

STMicroelectronics SM15T, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SM15T, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of STMicroelectronics SM15T, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics SM15T, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These devices are designed to provide a high level of protection against transient overvoltage events, while maintaining a low clamping voltage. The SM15T series is available in a variety of packages, including SOT-23, SOT-323, SOT-343, and SOT-363. The SM15T series is ideal for applications such as automotive, industrial, and consumer electronics. The SM15T series offers excellent surge capability, low leakage current, and fast response time.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment

* Automation systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SM15T, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ15CA TVS Diode 2. Bourns SM15T-M TVS Diode 3. Vishay SM15T-M TVS Diode 4. ON Semiconductor SM15T-M TVS Diode 5. Diodes Incorporated SM15T-M TVS Diode 6. Infineon Technologies SM15T-M TVS Diode 7. NXP Semiconductors SM15T-M TVS Diode 8. ROHM Semiconductor SM15T-M TVS Diode 9. STMicroelectronics SM15T-M TVS Diode 10. Texas Instruments SM15T-M TVS Diode

What are the differences between the types of STMicroelectronics SM15T, TRANSIL™ series TVS - Diodes?

The STMicroelectronics SM15T TRANSIL™ series TVS - Diodes are available in three different types:  1. SM15T Series: This series is designed for ESD protection and offers a low clamping voltage and fast response time. It is suitable for use in high-speed data lines and other sensitive electronic components.  2. SM15T-L Series: This series is designed for ESD protection and offers a low clamping voltage and fast response time. It is suitable for use in high-speed data lines and other sensitive electronic components. It also offers a low leakage current and low capacitance.  3. SM15T-H Series: This series is designed for ESD protection and offers a high clamping voltage and fast response time. It is suitable for use in high-voltage applications and other sensitive electronic components. It also offers a low leakage current and low capacitance.